Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952505-HDZ965FBK4DGI
Series *
Ultra Librarian 3D Model Ultra Librarian HDZ965FBK4DGI CAD Model

Description

The AMD HDZ965FBK4DGI is a Phenom II X4 965 processor designed for desktop computers. This quad-core processor offers high performance for gaming, multimedia, and demanding applications. It is intended for use with AM3 socket motherboards and provides a solid foundation for a high-performance desktop system.

Applications

  • High-End Gaming Rigs
  • Video Editing and Rendering
  • Demanding Workstation Tasks
  • General Desktop Computing

Features

  • Quad-Core Architecture: Four physical cores allow for parallel processing, significantly improving performance in multi-threaded applications.
  • AM3 Socket: Compatible with AM3 socket motherboards.
  • Cool'n'Quiet Technology: Automatically adjusts processor frequency and voltage to reduce power consumption and noise.
  • HyperTransport Technology: Provides a high-bandwidth interface for communication between the processor and other system components.
  • Integrated Memory Controller: Supports DDR2 and DDR3 memory.
  • AMD Virtualization (AMD-V) Technology: Helps in running virtual machines by making it easier to run more than one operating system at the same time.

Benefits

  • Excellent Gaming Performance: Provides a smooth and responsive gaming experience.
  • Improved Multitasking: Handles multiple applications simultaneously with minimal performance impact.
  • Energy Efficiency: Cool'n'Quiet technology helps reduce power consumption and heat.
  • Reliable Performance: Provides a stable and consistent performance for demanding tasks.
  • Flexible Memory Options: Compatible with both DDR2 and DDR3 memory, allowing for easier upgrades or reuse of existing memory modules.

Technical Specifications

The HDZ965FBK4DGI operates at a base frequency of 3.4 GHz. It has 8MB of cache (4x512KB L2 Cache and 6MB L3 Cache). The processor has a TDP (Thermal Design Power) of 125W. It supports AMD's Cool'n'Quiet technology, which dynamically adjusts the processor's frequency and voltage based on the workload, reducing power consumption and noise. The integrated memory controller supports both DDR2 and DDR3 memory types. The processor utilizes HyperTransport technology for fast communication between the processor and other system components, such as the chipset and graphics card. The CPU also supports AMD-V virtualization technology.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCPBGA
Lowest to $244.2106
ECAD model for MPC8536AVTAQG
NXP / Nexperia
IC MPU MPC83XX 400MHZ PBGA689
Lowest to $96.2866
ECAD model for MPC8377VRAGDA
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Rochester Electronics
MICROPROCESSOR, 8 BIT, 6MHZ, NMO / Microprocessor IC *
Lowest to $6.8639
ECAD model for P8085AH-1
Intel
80386- MICROPROCESSOR, X86 ARCH / Microprocessor IC *
Need more? Email Us
ECAD model for NG80386SXLP20
Advanced Micro Devices
80L286 - RISC MPU, 16-BIT / Microprocessor IC -
Lowest to $7.2274
ECAD model for N80L286-12/S
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention