EN
  • EN
  • DE

AMPAL22P10ALPC

Part No AMPAL22P10ALPC
Manufacturer Amd
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 178959-AMPAL22P10ALPC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMPAL22P10ALPC CAD Model

Description

AMPAL22P10ALPC Description

The AMPAL22P10ALPC is a PAL device that combines versatility with high efficiency. Suitable for a myriad of logic applications, it offers programmable capabilities that ensure seamless integration into diverse designs.

  • Applications:
    • Aerospace instruments
    • Telecommunication systems
    • Advanced computing
    • Signal conversion
  • Features and Benefits:
    • Supports complex algorithm processing
    • Durable against physical and electronic wear
    • High-efficiency operation reduces power needs
    • Excellent function in both standard and advanced systems
  • Additional Details:
    • Pin Count: 24
    • Package Type: DIP
    • Voltage Input Range: 4.5V to 5.5V

You May Also Be Interested in

Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
AMIS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intersil
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Sumida America Components Inc.
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
AMIS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess