EN
  • EN
  • DE

AM29DL163CT-70WCIT

Part No AM29DL163CT-70WCIT
Manufacturer Amd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004079-AM29DL163CT-70WCIT
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM29DL163CT-70WCIT CAD Model

Description

The AM29DL163CT-70WCIT is a 16 Mbit, 3.0 Volt-only Flash memory device manufactured by AMD. It is organized as 2,097,152 bytes. This device features a versatile I/O interface and is designed for use in embedded systems requiring non-volatile storage. The '70' in the part number indicates a 70ns access time.

Applications

  • Embedded Systems: Used as program or data storage in embedded microcontrollers.
  • Industrial Control Systems: Employed in programmable logic controllers and other industrial devices for storing configuration data.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for storing firmware and configuration settings.
  • Medical Devices: Found in portable medical equipment for storing patient data and program code.
  • Automotive Electronics: Integrated into automotive control units for storing calibration and diagnostic data.

Features

  • 3.0 Volt-only Read and Write Operation: Simplifies power supply design and reduces power consumption.
  • Sector Erase Architecture: Provides flexible sector erasure capabilities for efficient memory management.
  • Page Write Operation: Supports fast page write operations for improved write performance.
  • Top or Bottom Boot Configuration: Allows for flexible boot configuration options.
  • Unlock Bypass Program Operation: Speeds up program operations by bypassing the unlock sequence.

Benefits

  • Low Power Consumption: Operates at 3.0 volts, reducing power consumption and extending battery life in portable devices.
  • Fast Access Time: Offers a 70ns access time, enabling quick data retrieval.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory management and data updates.
  • Improved Write Performance: Page write operation speeds up programming, reducing overall programming time.
  • Versatile Boot Configuration: Top or bottom boot configuration provides flexibility in system design.

Additional Details

The AM29DL163CT-70WCIT typically comes in a TSOP (Thin Small Outline Package). Key electrical characteristics include a supply voltage of 3.0V, an access time of 70ns, and an operating temperature range of -40°C to +85°C. The device features a sector protection scheme to prevent accidental erasure of critical data. The 'WCIT' suffix indicates specific packaging and temperature range options. It is important to consult the manufacturer's datasheet for precise specifications and application guidelines, including timing diagrams and programming algorithms.

When using the AM29DL163CT-70WCIT, proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device should be programmed and erased according to the manufacturer's recommendations to ensure data integrity and reliability. This Flash memory device provides a robust and reliable storage solution for various embedded applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess