Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Amd
Win Source Part Number 177032-AM29C863PC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29C863PC CAD Model

Description

Product Overview

The AM29C863PC is engineered to cater to the needs of advanced computing infrastructures, delivering unparalleled performance and reliability for both simple and intricate projects.

Applications

  • FinTech Applications
  • Data Analytics Platforms
  • Telecommunications Systems
  • High-Speed Networking Equipment

Features and Benefits

  • Exceptional Speed: Provides rapid processing capabilities, ideal for real-time data handling.
  • High Reliability: Ensures consistent performance with minimal downtime.
  • Flexible Integration: Easily integrates into diverse technological environments.

With the AM29C863PC, developers can achieve cutting-edge results, driving technological advancements and achieving unprecedented efficiency gains.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 64KBIT PARALLEL 64TQFP / SRAM - Dual Port, Asynchronous Memory IC 64Kb (8K x 8) Parallel 15 ns 64-TQFP (14x14)
Need more? Email Us
ECAD model for CY7C144E-15AXI
IDT, Integrated Device Technology Inc
18MBIT PIPELINED QDRII SRAM / SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 7.88 ns 165-CABGA (13x15)
Need more? Email Us
ECAD model for 71P72804S200BQG
ISSI, Integrated Silicon Solution Inc
IC DRAM 576MBIT PAR 168FCBGA / DRAM Memory IC 576Mb (16M x 36) Parallel 800 MHz 10 ns 168-FC(LF)BGA (13.5x13.5)
Need more? Email Us
ECAD model for IS49RL36160-125EBL
Cypress Semiconductor Corp
IC FLASH 2GBIT PARALLEL 63BGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-BGA (11x9)
Need more? Email Us
ECAD model for S34ML02G104BHI010
Renesas Electronics America
Need more? Email Us
ECAD model for 7024S15PF8
ISSI, Integrated Silicon Solution Inc
IC SRAM 72MBIT PARALLEL 165LFBGA / SRAM - Synchronous, QUAD Memory IC 72Mb (2M x 36) Parallel 333 MHz 1.35 ns 165-LFBGA (13x15)
Need more? Email Us
ECAD model for IS61QDB22M36A-333B4LI
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM93C86AN
Fujitsu Electronics America, Inc.
IC FRAM 16KBIT I2C 1MHZ 8SOP / FRAM (Ferroelectric RAM) Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-SOP
Need more? Email Us
ECAD model for MB85RC16VPNF-G-JNE1
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 100TQFP / SRAM - Synchronous, SDR (ZBT) Memory IC 9Mb (512K x 18) Parallel 8 ns 100-TQFP (14x14)
Need more? Email Us
ECAD model for 71V65903S80PFG

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention