Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Number of Pins 32
RoHS Compliant
Win Source Part Number 1044562-AM28F010-90PC
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM28F010-90PC CAD Model

Description

The AM28F010-90PC is a 1 Mbit (128K x 8) CMOS Flash memory device manufactured by AMD. It's a non-volatile memory solution that offers in-system programmability and erasability, making it suitable for applications requiring firmware updates or data storage that persists even when power is removed. The "90" in the part number indicates an access time of 90 nanoseconds, and "PC" likely refers to the package type.

Applications

  • Embedded Systems: Stores firmware and configuration data in microcontrollers and other embedded applications.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial control equipment to store program code and operating parameters.
  • Networking Equipment: Stores boot code and configuration data in routers, switches, and other networking devices.
  • Telecommunications Equipment: Used in base stations and other telecommunications equipment to store firmware and operating parameters.
  • Data Loggers: Used to store sensor data in data logging applications where non-volatile memory is required.

Features

  • 1 Mbit (128K x 8) Organization: Provides a storage capacity of 1 Mbit organized as 128K bytes.
  • Fast Access Time (90 ns): Enables quick data retrieval for fast system performance.
  • Single 5V Supply Voltage: Operates with a single 5V power supply.
  • In-System Programmability and Erasability: Allows for reprogramming and erasing the memory without removing it from the system.
  • CMOS Technology: Provides low power consumption for battery-operated applications.

Benefits

  • Non-Volatile Data Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Data Access: 90 ns access time enables rapid data retrieval for efficient system operation.
  • Flexible Firmware Updates: In-system programmability allows for easy firmware updates and system upgrades.
  • Low Power Consumption: CMOS technology minimizes power consumption for extended battery life in portable devices.
  • Reliable Operation: Designed for reliable performance in demanding environments.

Additional Details

The AM28F010-90PC typically comes in a PDIP (Plastic Dual In-line Package) or a similar through-hole package. It features a JEDEC standard pinout. The device requires specific programming and erasing algorithms. It has a specified endurance of thousands of erase/program cycles. The operating temperature range is typically 0°C to +70°C. It’s important to consult the device datasheet for specific programming voltages and timing requirements.

You May Also Be Interested in

EPCOS (TDK)
Thermistor NTC 10Ohm 20% 2-Pin Radial T/R
Need more? Email Us
ECAD model for B57238S100M51
Jiangsu Changjiang Electronics Technology Co., Ltd
Lowest to $0.0236
ECAD model for B5819W SL
EPCOS (TDK)
Need more? Email Us
ECAD model for B30122-D1006Q412
Siemens
Need more? Email Us
ECAD model for B58165
NXP / Nexperia
Need more? Email Us
ECAD model for B57558
TURCK
Sensor; Inclinometer; 0-360 Degrees; 5 Wire; 10-30VDC; M12; M1534069
Need more? Email Us
ECAD model for B1N360V-Q20L60-2LU3-H1151
JST Sales America Inc.
CONN HEADER VERT 14POS 2.5MM / Connector Header Through Hole 14 position 0.098" (2.50mm)
Lowest to $0.4535
ECAD model for B14B-XADSS-N(LF)(SN)
Siemens
Need more? Email Us
ECAD model for B57528
Broadcom Limited
Lowest to $16.2986
ECAD model for B50291B0IQLEG

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention