Products specifications Report Issue?

Manufacturer Amd
Win Source Part Number 176544-AM1770VM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM1770VM CAD Model

Description

AM1770VM: Versatile Multimedia Processor

The AM1770VM is a multimedia processor that delivers robust performance for demanding multimedia applications. This processor supports a wide range of media formats, making it perfect for high-definition content playback and recording, gaming consoles, and advanced graphic displays.

  • Applications: Gaming Consoles, Set-Top Boxes, Video Conferencing, Digital Signage
  • Features and Benefits:
    • High Processing Speed: Ensures smooth handling of multimedia tasks.
    • Multi-Format Support: Compatible with various video and audio formats.
    • Energy Efficient: Optimized for low power consumption without losing performance.
    • Enhanced Graphics: Supports advanced graphic rendering techniques.
  • Additional Details:
    • Core Architecture: ARM Cortex-A75
    • Clock Speed: Up to 2.0 GHz
    • Supported Formats: H.264, MPEG-4, AAC

You May Also Be Interested in

ATI
Need more? Email Us
ECAD model for 215R3LAB22
ATI
Need more? Email Us
ECAD model for 216CXEJAKA13FG
ATI
Need more? Email Us
ECAD model for 216-0683010
ATI
Lowest to $3.6531
ECAD model for 218S2EBNA44S
ATI
Need more? Email Us
ECAD model for 218S2EBNA46SX
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for 21L8358
ATI
Need more? Email Us
ECAD model for 216PDAGA23FG
ATI
Need more? Email Us
ECAD model for 215R3BUA33
AMIS
Need more? Email Us
ECAD model for 21658292-2(indA)

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention