EN
  • EN
  • DE

ADX240OCGQBOX

Part No ADX240OCGQBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Athlon II X2 240
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952823-ADX240OCGQBOX
Series *
Ultra Librarian 3D Model Ultra Librarian ADX240OCGQBOX CAD Model

Description

The AMD Athlon II X2 240 (ADX240OCGQBOX) is a dual-core desktop processor designed for everyday computing tasks. Part of the Athlon II family, this processor provides a balance of performance and efficiency, suitable for general productivity, web browsing, and multimedia applications. It is built on a 45nm process technology and features a Socket AM3 interface.

Applications:

  • Desktop PCs: Ideal for entry-level and mid-range desktop computers used for home and office tasks.
  • Multimedia: Suitable for playing videos, streaming content, and basic photo editing.
  • Web Browsing: Provides sufficient performance for smooth web browsing and online activities.
  • Office Productivity: Capable of handling word processing, spreadsheets, and other office applications.
  • Gaming: Can support older or less demanding video games at lower settings.

Features:

  • Dual-Core Architecture: Features two physical cores for handling multiple tasks simultaneously.
  • 2.8 GHz Clock Speed: Operates at a clock speed of 2.8 GHz, providing adequate processing power.
  • 2MB L2 Cache: Includes 2MB of L2 cache for faster data access and improved performance.
  • Socket AM3: Compatible with motherboards featuring the Socket AM3 interface.
  • 45nm Process Technology: Manufactured using a 45nm process technology, offering a balance of performance and power efficiency.

Benefits:

  • Multitasking Capabilities: Dual-core design allows for efficient multitasking and handling of multiple applications.
  • Responsive Performance: 2.8 GHz clock speed ensures smooth performance for everyday computing tasks.
  • Improved Data Access: 2MB L2 cache reduces latency and improves overall system responsiveness.
  • Wide Compatibility: Socket AM3 compatibility allows for easy integration with a wide range of motherboards.
  • Energy Efficiency: 45nm process technology helps reduce power consumption and heat generation.

Technical Specifications:

  • Core Count: 2
  • Clock Speed: 2.8 GHz
  • L2 Cache: 2MB
  • Socket Type: Socket AM3
  • Process Technology: 45nm
  • TDP (Thermal Design Power): 65W
  • Architecture: x86-64

The AMD Athlon II X2 240 is a reliable dual-core processor that provides a solid foundation for everyday computing tasks. Its dual-core architecture, 2.8 GHz clock speed, and 2MB L2 cache make it a suitable choice for users seeking a balance of performance and efficiency in a desktop PC.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
NXP / Nexperia
IC MPU I.MX6SX 1GHZ 400MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 227MHz, 1GHz 400-MAPBGA (17x17)
Lowest to $36.8986

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess