Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952370-ADA5000IAA5CU
Series *
Ultra Librarian 3D Model Ultra Librarian ADA5000IAA5CU CAD Model

Description

The AMD ADA5000IAA5CU is an Athlon 64 X2 5000+ dual-core processor designed for desktop computers. It is part of AMD's Athlon 64 X2 series, which aimed to provide enhanced multitasking capabilities and improved performance for various applications.

Applications

  • Desktop Computing: General use for home and office environments.
  • Gaming: Suitable for running older games or less demanding modern titles.
  • Multimedia Tasks: Video editing, photo manipulation, and audio processing.
  • Productivity Applications: Office suites, web browsing, and email clients.

Features

  • Dual-Core Architecture: Features two physical processor cores on a single die, enabling parallel processing for improved multitasking and performance.
  • Athlon 64 Architecture: Utilizes AMD's Athlon 64 architecture, providing enhanced performance and compatibility with 64-bit operating systems and applications.
  • Cool'n'Quiet Technology: AMD's Cool'n'Quiet technology dynamically adjusts the processor's clock speed and voltage to reduce power consumption and noise levels when the system is idle or under low load.
  • Integrated Memory Controller: Features an integrated memory controller that directly connects the processor to the system memory, reducing latency and improving memory performance.
  • HyperTransport Technology: Utilizes HyperTransport technology to provide a high-bandwidth, low-latency interconnect between the processor and other components on the motherboard.

Benefits

  • Improved Multitasking: The dual-core architecture allows for smoother multitasking and improved responsiveness when running multiple applications simultaneously.
  • Enhanced Performance: Provides improved performance for demanding applications and tasks, such as video editing, gaming, and content creation.
  • Energy Efficiency: Cool'n'Quiet technology helps to reduce power consumption and noise levels, making the system more energy-efficient and quieter during operation.
  • 64-Bit Compatibility: Compatible with 64-bit operating systems and applications, allowing users to take advantage of the full potential of their software.
  • Improved Memory Performance: The integrated memory controller reduces memory latency and improves overall system performance.

Additional Details

The ADA5000IAA5CU typically features a clock speed of around 2.6 GHz. It has a thermal design power (TDP) of approximately 65W or 89W, depending on the specific revision. The processor uses Socket AM2. It supports DDR2 memory.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Need more? Email Us
ECAD model for AM5746ABZXEA
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Intel
16-Bit Microcontroller
Lowest to $9.4956
ECAD model for EN80C188XL20
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention