Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475546-100-CG2514
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-CG2514 CAD Model

Description

The 100-CG2514 is an embedded GPU solution from AMD, designed to meet the specialized needs of various embedded applications. This product provides the power of AMD's graphics technology in a format that's ideal for thin clients, digital signs, medical imaging, and industrial systems, among other uses. It brings high-quality graphics performance to devices that require compact, integrated solutions. With support for multiple display outputs and energy-efficient design, this embedded GPU enables powerful visual experiences and multitasking capabilities in devices where space and power consumption are critical considerations. It incorporates AMD's cutting-edge graphics technologies, allowing for smooth video playback, rapid image processing, and support for a broad range of graphical formats and APIs. The 100-CG2514 stands out for its versatility, offering significant advantages for manufacturers seeking to integrate advanced graphics into their products without the form factor constraints of traditional GPUs.

You May Also Be Interested in

Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 489-BBCQ - NVidia Tesla P100 GPU 16GB SXM2 250W
Dell
DELL NVIDIA Tesla T4. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR6. Interface type: PCI Express x16 3.0. Cooling type: Passive
Need more? Email Us
ECAD model for DELL F9PH5 - Nvidia Tesla T4 16GB GPU
Dell
Nvidia Quadro K420 1GB PCI-e 2.0 x16
Need more? Email Us
ECAD model for DELL F81MD - Nvidia Quadro K420 1GB PCI-e 2.0 x16
Dell
NVIDIA TESLA M60 16GB PCI-E X16 3.0 DUAL SLOT
Need more? Email Us
ECAD model for DELL VWYHN - NVIDIA TESLA M60 16GB PCI-E X16 3.0 DUAL SLOT
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Dell
DELL NVIDIA Tesla P4
Need more? Email Us
ECAD model for DELL 489-BBCP - Tesla P4 8GB GDDR5
Dell
NVIDIA Grid K2 8GB
Need more? Email Us
ECAD model for DELL GRIDK2 - NVIDIA Grid K2 8GB
Dell
NVIDIA Quadro M4000 8GB
Need more? Email Us
ECAD model for DELL CPA-YR7H5 - NVIDIA Quadro M4000 8GB
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL PG183 - Nvidia Tesla T4 16GB GPU

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9849
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention