Products specifications Report Issue?

Category Graphics
Win Source Part Number 1475574-100-506208
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-506208 CAD Model

Description

The AMD Radeon PRO W6600 Graphic Card 8 GB GDDR6 FH Single Slot 4x DP 1.4 is a high-performance, professional-grade GPU designed by AMD for creatives, engineers, and professionals who demand superior graphics processing power. With 8 GB of GDDR6 memory, it provides ample capacity for heavy workloads, including graphics design, video editing, and real-time 3D rendering. The card supports a full-height single-slot form factor, making it an excellent choice for compact workstations. It features four DisplayPort 1.4 outputs, enabling multi-display setups and increasing productivity. Built on AMD's RDNA 2 architecture, the Radeon PRO W6600 offers improved energy efficiency and performance over its predecessors. It also includes advanced features such as hardware-accelerated ray tracing and support for the latest graphical standards, making it well-suited for creating next-generation content. The AMD Radeon PRO W6600 Graphic Card is a testament to AMD's commitment to providing professionals with powerful tools to unleash their creativity and efficiency.

You May Also Be Interested in

Dell
Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Need more? Email Us
ECAD model for DELL R93GX - Nvidia Quadro K5200 8GB 3.0 x16 256-bit R93GX
Dell
Nvidia L4 24GB 72W PCI-E Passive
Need more? Email Us
ECAD model for DELL 540-BDTM - Nvidia L4 24GB 72W PCI-E Passive
Dell
NVIDIA Grid K1 16GB
Need more? Email Us
ECAD model for DELL H6VT2 - NVIDIA Grid K1 16GB
Dell
Intel 7120P 1.238GHz 61C 16GB
Need more? Email Us
ECAD model for DELL N0WM8 - Intel 7120P 1.238GHz 61C 16GB
Dell
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
ECAD model for DELL 7TGM9 - NVidia Tesla P100 GPU 16GB SXM2 250W
CISCO
Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Need more? Email Us
ECAD model for CISCO UCSC-GPU-K80 - Nvidia Tesla K80 24GB GDDR5 Cores Graphic Card
Dell
Nvidia Tesla T4 16GB GPU
Need more? Email Us
ECAD model for DELL PG183 - Nvidia Tesla T4 16GB GPU
Dell
Nvidia Quadro NVS 510 2GB 3.0 x16
Need more? Email Us
ECAD model for DELL 9NPC8 - Nvidia Quadro NVS 510 2GB 3.0 x16
Dell
Nvidia Quadro GP100 16GB 3.0 x16 4096-bit
Need more? Email Us
ECAD model for DELL 699-5H400-0500-500 - Nvidia Quadro GP100 16GB 3.0 x16 4096-bit

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention