Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 952310-100-100000045WOF
Series *
Ultra Librarian 3D Model Ultra Librarian 100-100000045WOF CAD Model

Description

The AMD 100-100000045WOF is an embedded microprocessor designed for a range of applications requiring efficient processing and low power consumption. This processor is part of AMD's embedded series, tailored for integration into systems where size, power efficiency, and performance are critical.

Applications:

  • Industrial Automation: Used in control systems, data acquisition, and industrial PCs.
  • Medical Devices: Employed in diagnostic equipment, patient monitoring systems, and medical imaging.
  • Networking Equipment: Integrated into routers, switches, and network appliances.
  • Digital Signage: Powers interactive displays, advertising kiosks, and information boards.
  • Gaming Consoles: Can be found as the processing core in embedded gaming solutions.

Features:

  • Multi-Core Architecture: Delivers enhanced performance through parallel processing capabilities.
  • Integrated Graphics: Provides graphics processing capabilities without the need for a discrete GPU.
  • Low Power Consumption: Designed for energy efficiency, suitable for battery-powered devices.
  • Advanced Security Features: Incorporates security technologies to protect sensitive data and systems.
  • Extended Temperature Range: Engineered to operate reliably in a variety of environmental conditions.

Benefits:

  • Increased Processing Speed: Executes tasks quickly and efficiently, improving system responsiveness.
  • Reduced Power Usage: Consumes minimal power, extending battery life in portable devices and reducing energy costs.
  • Enhanced Graphics Performance: Delivers smooth visuals for multimedia applications and displays.
  • Improved System Security: Protects against unauthorized access and cyber threats.
  • Reliable Operation: Functions consistently in harsh environments, ensuring system stability.

Additional Details:

The AMD 100-100000045WOF typically includes a specific number of cores and threads, a base and boost clock speed, and a thermal design power (TDP) rating. It supports various memory types, such as DDR4, and offers connectivity options like PCIe for expansion. This processor is designed to be integrated into embedded systems, and often requires specific board support packages (BSPs) and software optimizations to maximize performance and efficiency. Detailed specifications, including core count, clock speeds, and TDP, can be found in the official AMD documentation. Proper thermal management is crucial for maintaining optimal performance and preventing overheating in embedded applications.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Intel
16-BIT HIGH-INTEGRATION EMBEDDED PROCESSORS
Lowest to $70.6588
ECAD model for TN80C186EB20
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
NXP / Nexperia
LS1048A 1600/2100 XT WE / ARM® Cortex®-A53 Microprocessor IC series 4 Core, 64-Bit 1.6GHz 780-FBGA (23x23)
Need more? Email Us
ECAD model for LS1048AXE7Q1A
IBM
Need more? Email Us
ECAD model for EMPPC603EBC-166
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU MPC83XX 266MHZ PBGA516 / PowerPC e300c2 Microprocessor IC MPC83xx 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Need more? Email Us
ECAD model for MPC8321ECZQADDC
NXP / Nexperia
IC MPU I.MX8ML 1.8GHZ 486LFBGA / ARM® Cortex®-A53 Microprocessor IC i.MX8ML 4 Core, 64-Bit 1.8GHz 486-LFBGA (14x14)
Lowest to $77.7777
ECAD model for MIMX8ML8DVNLZAB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.6304
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention