Products specifications Report Issue?

Category CPU
Win Source Part Number 1436123-100-000000041
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000041 CAD Model

Description

The AMD EPYC 7262, identified by its part number 100-000000041, is part of the esteemed AMD EPYC Processor Tray series, specifically catering to the needs of server configurations that demand cost-effective processing power. This CPU showcases 8 cores and 16 threads, with a clock speed ranging from 3.2GHz to 3.4GHz. Crafted using the advanced Zen 2 architecture, it delivers an outstanding balance between core density, power efficiency, and performance. The EPYC 7262's support for a substantial memory footprint and a significant number of PCI Express lanes makes it a versatile choice for small to medium-sized enterprise servers, handling tasks from virtualization to software-defined storage solutions. Its integration into the EPYC family assures compatibility with leading-edge server technology, promising enhancements in security features and system management capabilities. As a tray product by AMD Tray, it offers system builders and OEMs the flexibility to design customized server solutions that meet specific performance criteria and operational budgets.

You May Also Be Interested in

Supermicro
Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303406100 - Intel GOLD 6138 2.00GHz 20C 27.5M 125W
Supermicro
Intel Xeon 6226R
Need more? Email Us
ECAD model for SUPERMICRO CD8069504449000 - Intel Gold 6226R 2.90GHz 16C 22M 150W
Intel
Core i5-1245U (12M Cache, up to 4.40 GHz) SRLFS
Need more? Email Us
ECAD model for FJ8071504826901
Supermicro
Intel E5-2620v3 2.40GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401831400 - Intel E5-2620v3 2.40GHz 6C 15M 85W
Supermicro
Intel E5-2407v2 2.4GHz 4C 10M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8063401286600 - Intel E5-2407v2 2.4GHz 4C 10M 85W
Supermicro
Intel Platinum 8180 2.50GHz 28C 38.5M 205W
Need more? Email Us
ECAD model for SUPERMICRO CD8067303314400 - Intel Platinum 8180 2.50GHz 28C 38.5M 205W
Supermicro
Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz
Need more? Email Us
ECAD model for SUPERMICRO CD8067303405900 - Intel GOLD 6126 2.6GHz 12C 125W 2.6GHz
Supermicro
Intel E5-2690 2.9GHz 8C 20M 135W
Need more? Email Us
ECAD model for SUPERMICRO CM8062101122501 - Intel E5-2690 2.9GHz 8C 20M 135W
Supermicro
Intel E5-2603v3 1.6GHz 6C 15M 85W
Need more? Email Us
ECAD model for SUPERMICRO CM8064401844200 - Intel E5-2603v3 1.6GHz 6C 15M 85W

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention