Products specifications Report Issue?

Category CPU
Win Source Part Number 1436097-100-000000038
Manufacturer Amd
Ultra Librarian 3D Model Ultra Librarian 100-000000038 CAD Model

Description

The AMD EPYC 7702 processor redefines performance standards for enterprise and cloud server environments with its impressive array of 64 cores and 128 threads. This high-capacity processor operates at a base clock speed of 2.0 GHz, with the ability to boost up to 3.35 GHz to efficiently manage diverse and demanding workloads. Built on the innovative Zen 2 architecture, the EPYC 7702 delivers remarkable improvements in throughput and energy efficiency across a wide spectrum of applications. With support for 128 lanes of PCIe 4.0, it provides massive bandwidth and connectivity options for an array of peripherals, including high-speed storage and network interfaces. Security is a paramount feature, with the processor incorporating AMD's Secure Encrypted Virtualization and Secure Memory Encryption to safeguard against data breaches and cyber threats. Available in a tray configuration from AMD Tray, the EPYC 7702 is ideally suited for OEMs and system integrators looking to construct powerful, scalable server solutions for data-intensive tasks such as virtualization, database management, and cloud-based services.

You May Also Be Interested in

Dell
Intel E7450 2.40GHz 6C 12M 90W
Need more? Email Us
ECAD model for DELL P249G - Intel E7450 2.40GHz 6C 12M 90W
Dell
Amd 8378 2.4GHz 4C 6M 115W
Need more? Email Us
ECAD model for DELL OS8378WAL4DGI - Amd 8378 2.4GHz 4C 6M 115W
Dell
Intel E5-4650 2.7 Ghz 8C 20M 105W
Need more? Email Us
ECAD model for DELL C05C7 - Intel E5-4650 2.7 Ghz 8C 20M 105W
Dell
Intel E5-2630LV3 1.8GHz 8C 20M 55W
Need more? Email Us
ECAD model for DELL J1XW7 - Intel E5-2630LV3 1.8GHz 8C 20M 55W
Dell
Intel Gold 6146 3.20MHz 12C 24.75M 165W
Need more? Email Us
ECAD model for DELL 72G1K - Intel Gold 6146 3.20MHz 12C 24.75M 165W
Dell
Intel E7-8867V4 2.40GHz 18C 45M 165W
Need more? Email Us
ECAD model for DELL 4TWKR - Intel E7-8867V4 2.40GHz 18C 45M 165W
Dell
Intel Gold 6330 2.0GHz 28C 42M 205W
Need more? Email Us
ECAD model for DELL XNW1D - Intel Gold 6330 2.0GHz 28C 42M 205W
Dell
DELL Intel Xeon Gold 5120
Need more? Email Us
ECAD model for DELL 52GXW - Intel Gold 5120 3.20GHz 14C 19.25M 105W
Dell
Intel E5-2603 1.8GHz 4C 10M 80W
Need more? Email Us
ECAD model for DELL X56FX - Intel E5-2603 1.80GHz 4C 10M 80W

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention