EN
  • EN
  • DE

PPC405EXR-NSC333T

Part No PPC405EXR-NSC333T
Manufacturer AMCC
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AMCC
Win Source Part Number 279718-PPC405EXR-NSC333T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PPC405EXR-NSC333T CAD Model

Description

The AMCC PPC405EXR-NSC333T is an embedded processor based on the PowerPC 405EXR core. The 'EXR' denotes an enhanced version of the base 405EX core. It is designed for applications that need a blend of performance, integrated peripherals, and power efficiency. As part of the PowerPC 400 family, it's utilized in networking, storage, and industrial control systems.

Applications

  • Network Routers and Switches
  • Storage Controllers
  • Industrial Automation Equipment
  • Embedded Control Systems
  • Telecommunications Applications

Features

  • PowerPC 405EXR Core: An enhanced 32-bit RISC processor providing improved performance over the standard 405EX.
  • 333 MHz Clock Speed: Provides high processing capabilities for a variety of tasks.
  • Integrated Memory Controller: Simplifies the interface to external memory components.
  • Peripheral Interfaces: Includes UARTs, Ethernet MAC, PCI, and other interfaces suitable for embedded systems.
  • On-Chip Caches: Instruction and data caches reduce memory access times and improve overall performance.
  • Low Power Consumption: Optimizes energy usage for battery-powered devices and other power-sensitive applications.

Benefits

  • Improved Performance: The 405EXR core and optimized clock speed provide efficient processing capabilities.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost.
  • Low Power Consumption: Extends battery life and reduces energy costs in various applications.
  • Simplified System Design: Integrated features streamline the design process and reduce development time.
  • Enhanced Reliability: Fewer external components contribute to increased overall reliability.

Additional Details

The 'NSC333T' component of the product identifier likely signifies a particular configuration or packaging detail. '333' signifies the 333MHz clock speed, and 'T' likely specifies the temperature grade. The processor's datasheet contains full specifications, including operating voltage, pin assignments, and electrical and timing characteristics. Consulting the datasheet is vital for proper implementation and optimal performance.

You May Also Be Interested in

NIKO-SEM
Lowest to $0.6537
NEC-TOKIN
Need more? Email Us
NEC-TOKIN
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess