The AMCC PPC405EP-3LB133C is an embedded processor based on the PowerPC 405EP core. It is designed for applications that require a balance between performance, power efficiency, and cost. Being part of the PowerPC 400 series, it's frequently utilized in networking, storage, and various embedded control systems.
Applications
- Embedded Routers and Switches
- Networked Storage Devices
- Industrial Control Systems
- Point-of-Sale (POS) Terminals
- Printing and Imaging Devices
Features
- PowerPC 405EP Core: A reliable and efficient 32-bit RISC processor.
- 133 MHz Clock Speed: Provides adequate performance for many embedded control and networking tasks.
- 32KB Instruction Cache and 32KB Data Cache: Reduces latency and improves performance by storing frequently accessed data.
- Integrated Memory Controller: Simplifies interfacing with external memory.
- Peripheral Interfaces: Likely includes UARTs, Ethernet MAC, PCI, and other interfaces suitable for embedded applications.
- Low Power Consumption: Optimized for energy efficiency in embedded environments.
Benefits
- Cost-Effective Solution: Provides a good balance of performance and cost for embedded applications.
- Reduced System Complexity: Integrated peripherals simplify system design and reduce the number of external components.
- Energy Efficiency: Low power consumption allows for use in battery-powered devices or energy-sensitive applications.
- Improved Performance: Caching and a RISC architecture improve processing speed.
- Increased Reliability: Lower component count and robust design contribute to higher overall system reliability.
Additional Details
The "3LB" portion of the part number likely indicates a specific configuration or manufacturing code. "133C" denotes the 133MHz clock speed and potentially the commercial temperature range. The datasheet is crucial for detailed information, including operating voltage, pin configurations, and precise electrical and timing characteristics. Referencing the datasheet ensures proper integration and optimal performance of the processor in its target application.