Products specifications

Category Circuit Protection>TVS - Diodes
Mfr Amazing
Package Cut Tape (CT)
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 3.8V
Power Line Protection No
Applications General
Temperature Range - Operating -55°C ~ 85°C (TC)
Mounting SMD (SMT)
Package / Case 0201 (0603 Metric)
Supplier Device Package DFN0603P2Y
REACH Status Vendor Undefined
Other Names 4430-AZ5A23-01FCT,4430-AZ5A23-01FTR,4430-AZ5A23-01FTR-ND
Win Source Part Number 1106728-AZ5A23-01F
Ultra Librarian 3D Model Ultra Librarian AZ5A23-01F CAD Model

Description

The 1106728-AZ5A23-01F is a Zener type TVS diode designed for general applications.

  • Type: Zener TVS Diode
  • Application: General
  • Channel: Bidirectional
  • Reverse Standoff Voltage: 3.3V
  • Breakdown Voltage: 3.8V
  • Packaging: Cut Tape (CT)
  • Mounting Style: SMD (SMT)
  • Power Line Protection: Maximum
  • Package/Case Size: 0201 (0603 Metric)
  • Supplier Device Package: DFN0603P2Y
  • Temperature Range: -55°C ~ 85°C (TC)
  • Manufacturer: Amazing

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 33VWM 53.3VC DO214AA
Lowest to $0.2558
ECAD model for SMB10J33CAHR5G
Comchip Technology
TVS DIODE 30VWM 48.4VC SOD123F
Lowest to $0.0974
ECAD model for ATV02W300B-HF
Littelfuse Inc.
5V 15A 30KV SOD323 BI-DIR TVS
Lowest to $0.2830
ECAD model for SC1533-01FTG
Vishay
TVS DIODE 171VWM 274VC DO214AA / 274V Clamp 2.2A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Lowest to $0.3661
ECAD model for P6SMB200A-M3/52
Panjit
P6SMBJ15CA_R2_00001 Panjit ESD Protection Diodes / TVS Diodes SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR POWER 600 Watt datasheet, inventory, & pricing.
Lowest to $0.1257
ECAD model for P6SMBJ15CA_R2_00001
Vishay
TVS DIODE 13VWM 21.5VC DO214AB / 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
Need more? Email Us
ECAD model for SMC5K13A-M3/I
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.3698
ECAD model for 5.0SMDJ28CA/TR13
Nexperia USA Inc.
TVS DIODE 24VWM DFN1006BD-2
Lowest to $2.6391
ECAD model for PESD1ETH1GXLS-QYL
Infineon Technologies
ESD24VS2U E6327 Infineon Technologies ESD Protection Diodes / TVS Diodes ESD/EMI PROTECTION AUTOMOTIVE 30kV 26 V datasheet, inventory, & pricing.
Lowest to $1.2062
ECAD model for ESD24VS2U E6327

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
905+ $0.0555 $50.2275
2,200+ $0.0455 $100.1000
3,405+ $0.0441 $150.1605
4,685+ $0.0427 $200.0495
6,055+ $0.0413 $250.0715
8,110+ $0.0370 $300.0700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,760 pieces
MOQ: 905 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention