EPM7192EQC160-15 Product Description
The EPM7192EQC160-15 is a high-performance, versatile CPLD (Complex Programmable Logic Device) known for its optimal balance of speed and power efficiency. Designed to meet the demands of modern electronic applications, this device offers robust features that make it a preferred choice for engineers worldwide.
- Applications:
- Data Communication Systems
- Network Interface Cards
- Industrial Control Systems
- Consumer Electronics
- Features and Benefits:
- High Logic Density: Supports up to 192 macrocells for complex designs.
- Fast Performance: 15 ns speed grade ensures rapid processing and operational efficiency.
- Low Power Consumption: Ideal for battery-powered devices.
- Reliable: Proven Altera technology for consistent performance.
- Additional Details:
- Pin Count: 160
- Supply Voltage Range: 3.0V to 3.6V
- Temperature Range: Commercial (0°C to 85°C)