Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Altera
Series MAX 7000A
Packaging Tray
Programmable Type In System Programmable
Delay Time tpd(1) Max 7.5ns
Voltage Supply - Internal 3 V ~ 3.6 V
Number of Logic Elements/Blocks 4
Number of Macrocells 64
Number of Gates 1250
Number of I/O 36
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.59x16.59)
Win Source Part Number 774147-EPM7064AELC44-7
Popularity Medium
Supply and Demand Status Balance
Family Name EPM7064AE
Introduction Date October 02, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian EPM7064AELC44-7 CAD Model

Description

The Altera EPM7064AELC44-7 is a MAX 7000A series programmable integrated circuit with 1250 gates and 64 macrocells. The EPM7064AELC44-7 is manufactured by Altera and is available in a tray package.

  • Series: MAX 7000A
  • Gates: 1250
  • Macrocells: 64
  • Programmable Type: In-system programmable
  • Package: 44-LCC (J-Lead)
  • Voltage Supply Range: 3 V to 3.6 V
  • Max Switch Time (Ton, Toff): 105ns, 80ns
  • I/O: 36
  • Delay Time tpd(1) max: 7.5ns
  • Temperature Range (TA): 0°C to 70°C
  • Mounting: Surface Mount, Right Angle
  • Manufacturer: Altera
  • Packaging: Tray

You May Also Be Interested in

Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 44TQFP
Need more? Email Us
ECAD model for ISPLSI 1016-90LT44
Altera
IC CPLD 1700MC 7NS 324FBGA / CPLD MAX® II Family 1700 Macro Cells 304MHz 0.18um Technology 1.8V 324-Pin FBGA Tray
Need more? Email Us
ECAD model for EPM2210GF324C3N
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064E-100LT100
Altera
IC CPLD 440MC 5.4NS 100TQFP / CPLD MAX® II Family 440 Macro Cells 247.5MHz 0.18um Technology 1.8V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for EPM570GT100C4N
Lattice Semiconductor Corporation
IC CPLD 64MC 10NS 44TQFP
Lowest to $55.6750
ECAD model for ISPLSI 1016E-100LT44
Lattice Semiconductor Corporation
IC CPLD 128MC 7.5NS 100TQFP / CPLD ispMACH® 4000B Family 128 Macro Cells 168MHz 2.5V 100-Pin TQFP Tray
Need more? Email Us
ECAD model for LC4128B-75T100I
Lattice Semiconductor Corporation
IC CPLD 64MC 12NS 68PLCC
Need more? Email Us
ECAD model for ISPLSI 1024-90LJ
Lattice Semiconductor Corporation
IC CPLD 64MC 7.5NS 100TQFP
Need more? Email Us
ECAD model for ISPLSI 2064A-125LTN100
Lattice Semiconductor Corporation
IC CPLD 512MC 7.5NS 388FBGA
Need more? Email Us
ECAD model for ISPLSI 5512VE-125LF388I

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.1189 $74.1615
75+ $1.7386 $130.3950
120+ $1.6843 $202.1160
160+ $1.6299 $260.7840
210+ $1.5756 $330.8760
275+ $1.4127 $388.4925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,150 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention