EN
  • EN
  • DE

EPCQ16ASI16N

Part No EPCQ16ASI16N
Manufacturer Altera
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Altera
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822686-EPCQ16ASI16N
Ultra Librarian 3D Model Ultra Librarian EPCQ16ASI16N CAD Model

Description

The EPCQ16ASI16N is a configuration device manufactured by Altera (now Intel). It is designed to store configuration data for Altera's FPGA (Field-Programmable Gate Array) devices. This configuration device is essential for loading the design into the FPGA at power-up, enabling the FPGA to perform its intended functions.

Applications

  • Configuration storage for Altera FPGAs
  • Bootloading systems that utilize FPGAs
  • Industrial control systems
  • Telecommunications equipment
  • Aerospace and defense applications
  • Embedded systems requiring programmable logic

Features

  • 16 Mbits of storage capacity
  • Serial configuration interface
  • Low power consumption
  • Compact package size (often SOIC or similar)
  • Fast read access time
  • Non-volatile memory – retains data when power is off
  • Compatible with various Altera FPGA families

Benefits

  • Provides reliable storage for FPGA configuration data
  • Enables quick and easy FPGA configuration
  • Reduces overall system power consumption
  • Saves board space due to its small form factor
  • Ensures the FPGA is properly configured at startup, leading to reliable system operation
  • Simplifies FPGA design and implementation

Additional Details

The EPCQ16ASI16N typically communicates with the FPGA via a serial interface, such as SPI (Serial Peripheral Interface). It's a critical component in systems where the FPGA needs to be reconfigured frequently or where the configuration data needs to be stored securely. The device is non-volatile, meaning it retains its data even when power is removed. The specific operating voltage and temperature range will vary depending on the exact datasheet, but it generally operates within industrial temperature ranges. Its reliability is essential for applications where downtime is not an option.

This configuration device is crucial for implementing complex digital circuits and systems using Altera FPGAs. Proper selection and configuration of this device are essential for the correct functioning of the overall system. Understanding the datasheet specifications is crucial for optimal usage.

You May Also Be Interested in

Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7069 $62.7759
25+ $4.6824 $117.0600
39+ $4.5357 $176.8923
53+ $4.3902 $232.6806
69+ $4.2435 $292.8015
92+ $3.8046 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess