EN
  • EN
  • DE

EP1C20F400

Part No EP1C20F400
Manufacturer Altera
Catalog END - OF - LIFE
Description Cyclone FPGA Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Altera
Win Source Part Number 1172091-EP1C20F400
Manufacturer Homepage www.altera.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP1C20F400 CAD Model

Description

The Altera EP1C20F400 is a Cyclone series FPGA (Field-Programmable Gate Array). It provides a cost-effective solution for a variety of digital logic applications, combining a flexible architecture with a competitive price point.

Applications:

  • Industrial Control Systems: Used for implementing custom control logic, motor control, and sensor interfaces.
  • Image Processing: Suitable for implementing image filtering, edge detection, and other real-time image processing algorithms.
  • Communication Systems: Employed in implementing custom communication protocols, data encoding/decoding, and network interface controllers.
  • Motor Control: Ideal for precise motor control applications requiring custom pulse-width modulation (PWM) generation and feedback control.
  • Medical Devices: Found in certain medical imaging and diagnostic equipment for custom logic implementation and data processing.

Features:

  • 20,000 Logic Elements (LEs): Provides ample logic resources for implementing complex digital designs.
  • 288 Kbits of RAM: On-chip memory blocks are available for data storage and signal processing.
  • 185 User I/O Pins: Offers a large number of input/output pins for interfacing with external devices.
  • Four Phase-Locked Loops (PLLs): Provides flexible clock management capabilities.
  • Supports Multiple Voltage Levels: Can operate with different I/O voltage standards.
  • Fine-Grained Architecture: Optimized for efficient logic utilization.

Benefits:

  • Flexibility: The FPGA can be reconfigured to implement different functionalities, allowing for design changes and upgrades without hardware modifications.
  • Customization: Allows for the implementation of custom logic functions and algorithms tailored to specific application requirements.
  • Performance: Can achieve high performance for computationally intensive tasks due to parallel processing capabilities.
  • Integration: Integrates multiple digital functions into a single device, reducing board space and component count.
  • Cost-Effectiveness: Offers a cost-effective solution for low to medium volume applications.

Additional Details:

The EP1C20F400 is typically programmed using hardware description languages (HDLs) such as VHDL or Verilog. Altera's Quartus II software is used for design entry, synthesis, place and route, and programming. The device is available in a 400-pin FineLine BGA package. Operating temperature ranges vary depending on the specific grade of the device. Consult the Altera documentation for detailed electrical characteristics, timing specifications, and programming instructions.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess