EN
  • EN
  • DE

MVE115-7,5-V

Part No MVE115-7,5-V
Manufacturer Altech corporation
Catalog Unclassified
Description PCB TERM BLK, 7.50MM, 5 POLE, FR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Altech Corporation
Series *
Package Bulk
Product Status Active
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
Win Source Part Number 1081199-MVE115-7,5-V
Ultra Librarian 3D Model Ultra Librarian MVE115-7,5-V CAD Model

Description

The MVE115-7,5-V is a compact power supply unit manufactured by Altech Corporation. This power supply is designed to provide a stable and regulated DC voltage output from an AC input.

Applications:

  • Low-Power Industrial Control Systems: Used to power sensors, actuators, and other components in industrial automation.
  • Building Automation Systems: Powers control devices, lighting systems, and HVAC equipment in smart buildings.
  • LED Lighting Applications: Provides a stable voltage source for LED lighting fixtures and controls.
  • Small Electronic Devices: Powers various small electronic devices requiring a 7.5V DC supply.
  • Testing and Measurement Equipment: Used as a power source for laboratory equipment and testing setups.

Features:

  • Compact Size: Designed for space-saving installation in tight enclosures.
  • Regulated Output Voltage: Provides a stable 7.5V DC output, ensuring consistent performance of connected devices.
  • Wide Input Voltage Range: Accommodates a broad range of AC input voltages for global compatibility.
  • Short Circuit Protection: Protects the power supply and connected devices from damage due to short circuits.
  • Overload Protection: Prevents the power supply from overheating or being damaged by excessive current draw.

Benefits:

  • Reliable Power Source: Provides a stable and consistent 7.5V DC output, ensuring proper operation of connected devices.
  • Easy Installation: Compact size and user-friendly design facilitate easy installation in various applications.
  • Global Compatibility: Wide input voltage range allows for use in different regions with varying AC power standards.
  • Enhanced System Protection: Short circuit and overload protection features safeguard the power supply and connected equipment.
  • Long Lifespan: Designed for long-term reliability and durability in demanding industrial environments.

Technical Specifications:

The MVE115-7,5-V power supply unit operates with an input voltage range typically between 100-240V AC at 50/60Hz. It provides a regulated 7.5V DC output. The output current capacity may vary based on the exact model variation, but typically falls in the range of 1-2 amps. Power rating may be around 15W. It's equipped with screw terminals for secure wiring connections. It typically comes in a DIN rail mountable enclosure.

The Altech MVE115-7,5-V power supply unit is a reliable and efficient solution for providing a stable 7.5V DC power source in a wide range of industrial and commercial applications. Its compact size, robust protection features, and wide input voltage range make it a versatile choice for powering various electronic devices and systems.

You May Also Be Interested in

Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Lowest to $10.5937
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $52.2788
Others
Lowest to $0.5454

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess