EN
  • EN
  • DE

SPVN210101

Part No SPVN210101
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Description Low-profile Two-way Operation Type
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 339244-SPVN210101
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPVN210101 CAD Model

Description

The SPVN210101 is a tactile switch manufactured by ALPS Electric. This switch is engineered for applications requiring a reliable and durable momentary contact. Its compact size and robust design make it suitable for a diverse array of electronic devices.

Applications:

  • Consumer Electronics: Remote controls, portable audio players, digital cameras.
  • Industrial Control: Control panels, test and measurement equipment, industrial machinery.
  • Automotive Electronics: Car audio systems, navigation systems, dashboard controls.
  • Medical Equipment: Diagnostic devices, patient monitoring systems, handheld medical instruments.
  • Computer Peripherals: Keyboards, mice, trackballs, input devices.

Features:

  • Compact Design: Space-saving footprint allows for high-density PCB layouts.
  • High Reliability: Ensures consistent performance over a long operational life.
  • Tactile Feedback: Provides a distinct click sensation for user confirmation.
  • Surface Mountable: Compatible with automated assembly processes.
  • Low Contact Resistance: Minimizes signal loss for optimal electrical performance.
  • Durable Construction: Withstands demanding operating conditions.

Benefits:

  • Improved User Experience: Clear tactile feedback enhances user confidence.
  • Reduced Assembly Costs: Surface mount design simplifies manufacturing.
  • Enhanced Product Reliability: Durable construction ensures long-term performance.
  • Smaller Product Size: Compact design allows for use in space-constrained applications.
  • Consistent Performance: Reliable switching action ensures accurate operation.

Additional Details:

The SPVN210101 tactile switch is often supplied in tape and reel packaging to facilitate automated assembly. The specific electrical and mechanical parameters, such as contact rating, actuation force, and travel, can vary. Always refer to the manufacturer's datasheet for detailed specifications before integrating this component into a design. Factors such as operating temperature and humidity should be considered to ensure optimal performance and longevity.

You May Also Be Interested in

SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Lowest to $0.1263
NXP / Nexperia
Need more? Email Us
SII Semiconductor Corporation
STEP-UP SWITCHING REGULATOR
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Vishay
Need more? Email Us
SII Semiconductor Corporation
PWM CONTROL & PWM/PFM CONTROL STEP-DOWN SWITCHING REGULATOR-CONTROLLERS
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3838 $51.8130
320+ $0.3149 $100.7680
495+ $0.3051 $151.0245
680+ $0.2952 $200.7360
880+ $0.2854 $251.1520
1,175+ $0.2559 $300.6825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess