EN
  • EN
  • DE

SKRKAGE010

Part No SKRKAGE010
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (S)
Description 3.9×2.9mm Compact (Surface Mount Type)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 324695-SKRKAGE010
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKRKAGE010 CAD Model

Description

The SKRKAGE010, manufactured by ALPS Electric, is a tactile switch designed for various electronic applications. These switches are known for providing a distinct tactile feedback when pressed, making them suitable for user interfaces where confirmation of button activation is important.

Applications

  • Automotive electronics (e.g., dashboard controls, navigation systems).
  • Consumer electronics (e.g., remote controls, audio/video equipment).
  • Industrial equipment (e.g., control panels, measuring instruments).
  • Medical devices (e.g., diagnostic equipment, patient monitoring systems).
  • Gaming controllers.

Features

  • Tactile feedback.
  • Compact size.
  • High reliability.
  • Long operating life.
  • Surface mount technology (SMT).
  • Available in various actuation forces.
  • RoHS compliant.
  • SPST (Single-Pole Single-Throw) configuration.

Benefits

  • Clear indication of button activation for users.
  • Space-saving design for compact devices.
  • Durable and long-lasting performance.
  • Easy integration into automated assembly processes.
  • Environmentally friendly construction.
  • Versatile application across various industries.

Additional Details

The SKRKAGE010 tactile switch is typically available in a surface mount package, making it suitable for automated assembly lines. The operating force, which determines the amount of pressure required to activate the switch, varies depending on the specific model. The travel distance, which is the distance the switch moves when pressed, is typically short, providing a quick and responsive feel. The contact resistance is low, ensuring reliable electrical connection. The operating temperature range usually spans from -25°C to +70°C. The switch is designed to withstand a specific number of operating cycles, typically ranging from tens of thousands to hundreds of thousands, depending on the load and operating conditions. Detailed specifications, including dimensions, operating force, and electrical characteristics, can be found in the official datasheet provided by ALPS Electric.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2270 $57.8850
620+ $0.1863 $115.5060
965+ $0.1804 $174.0860
1,325+ $0.1746 $231.3450
1,710+ $0.1689 $288.8190
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,390 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess