EN
  • EN
  • DE

RKJXW1014002

Part No RKJXW1014002
Manufacturer ALPS Electric
Catalog OEM Parts (O - R)
Description Single shaft / 8-Direction SW+Push On SW+Encoder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1088538-RKJXW1014002
Categories OEM Parts(O-R)
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RKJXW1014002 CAD Model

Description

The RKJXW1014002 is a joystick or navigation switch produced by ALPS Electric. It is engineered for use in electronic devices requiring directional input, such as remote controls, gaming controllers, and various industrial and consumer electronic applications.

Applications:

  • Gaming Controllers: Incorporated into gaming controllers for precise movement control.
  • Remote Controls: Used in remote controls for TVs, set-top boxes, and other devices.
  • Industrial Control Panels: Implemented in control panels for machinery and equipment.
  • Automotive Navigation Systems: Employed in automotive systems for navigating menus and maps.
  • Consumer Electronics: Integrated into various consumer electronic devices requiring directional input.

Features:

  • Multi-Directional Input: Allows for input in multiple directions (e.g., up, down, left, right).
  • Center Push Button: Typically includes a center push button for selection or confirmation.
  • Compact Design: Designed for easy integration into compact devices.
  • Durable Construction: Built for long-lasting and reliable performance.
  • Tactile Feedback: Provides tactile feedback to the user for enhanced control.

Benefits:

  • Intuitive Control: Enables easy and intuitive navigation and control.
  • Versatile Input: Offers multiple input options in a single compact component.
  • Space-Saving Design: Compact form factor is ideal for space-constrained applications.
  • Reliable Performance: Durable construction ensures reliability in demanding environments.
  • Enhanced User Experience: Tactile feedback improves the user interface and control experience.

Technical Specifications:

Typical specifications for the RKJXW1014002 include operating force, travel distance, and electrical characteristics such as contact resistance and insulation resistance. Detailed specifications can be found in the ALPS Electric datasheet for the RKJXW1014002.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Harris Corporation
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess