EN
  • EN
  • DE

D18P-73

Part No D18P-73
Manufacturer Alpha Wire
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985509-D18P-73
Categories OEM Parts(C-E)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian D18P-73 CAD Model

Description

The D18P-73 is a PVC (Polyvinyl Chloride) insulated hook-up wire manufactured by Alpha Wire. This wire is commonly used for internal wiring of electrical and electronic equipment. It features a stranded tinned copper conductor and is designed for general-purpose applications requiring flexibility and ease of termination.

Applications:

  • Internal Wiring of Electronic Equipment: Used for connecting components within devices like computers, appliances, and control panels.
  • Control Panels: Wiring within industrial control panels and automation systems.
  • Appliance Wiring: Internal wiring of household appliances like refrigerators, washing machines, and ovens.
  • Automotive Wiring: Used in certain automotive applications for low-voltage wiring.
  • DIY Electronics Projects: Suitable for hobbyists and makers for various electronics projects.

Features:

  • PVC Insulation: Provides excellent electrical insulation and resistance to abrasion, moisture, and chemicals.
  • Stranded Tinned Copper Conductor: Offers good conductivity and corrosion resistance. Stranded construction provides flexibility.
  • Voltage Rating: Typically rated for 300V or 600V, depending on the specific version.
  • Temperature Rating: Designed to operate within a specified temperature range, often up to 105°C.
  • UL and CSA Compliance: Meets safety standards for electrical wiring.

Benefits:

  • Easy to Work With: PVC insulation is easy to strip and terminate, making it suitable for a variety of applications.
  • Flexible: Stranded conductor allows for easy routing and bending in tight spaces.
  • Durable: PVC insulation provides good protection against abrasion, moisture, and chemicals.
  • Reliable Performance: Ensures reliable electrical connections within equipment.
  • Cost-Effective: PVC insulated wire is a cost-effective solution for general-purpose wiring needs.

Additional Details:

The D18P-73 wire is typically available in various colors for easy identification of different circuits. Its gauge (AWG) determines its current-carrying capacity. Alpha Wire provides detailed specifications for its wire products, including voltage rating, temperature rating, insulation thickness, and conductor stranding. The tinned copper conductor enhances solderability and provides protection against corrosion. The PVC insulation is flame retardant, adding an extra layer of safety. The wire's compliance with UL and CSA standards ensures that it meets industry safety requirements.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
TDK Corporation
Lowest to $0.2420
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess