EN
  • EN
  • DE

AOZ1018AI

Part No AOZ1018AI
Manufacturer Alpha & Omega Semiconductor Inc.
Catalog Hard To Find
Description EZBuck™ 2A Simple Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Alpha & Omega Semiconductor Inc.
Win Source Part Number 1145085-AOZ1018AI
Manufacturer Homepage www.aosmd.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AOZ1018AI CAD Model

Description

The AOZ1018AI is a high-efficiency, simple-to-use buck (step-down) regulator from Alpha & Omega Semiconductor. Capable of driving up to 3A of load current, it operates from a wide input voltage range of 4.5V to 18V. The device is ideal for various power management applications requiring a compact and efficient solution. It features internal compensation to minimize external components and offers protection features such as over-voltage and short-circuit protection.

Applications:

  • Point-of-Load Regulators: Provides regulated power for specific components or sections within a larger system.
  • Set-Top Boxes: Powers internal circuitry in set-top box devices.
  • LCD Monitors and TVs: Supplies power to LCD panels and associated electronics.
  • Distributed Power Systems: Used in distributed power architectures to efficiently convert voltage levels.

Features:

  • Wide Input Voltage Range: Operates from 4.5V to 18V input.
  • 3A Output Current: Delivers up to 3A of continuous output current.
  • High Efficiency: Achieves high efficiency through optimized design and synchronous rectification.
  • Internal Compensation: Simplifies design and reduces the number of external components.
  • Over-Voltage and Short-Circuit Protection: Enhances reliability and protects the device and connected components.

Benefits:

  • Simplified Design: Internal compensation reduces the need for external components, simplifying the design process.
  • Improved Efficiency: High efficiency minimizes power loss, improving overall system performance and reducing heat generation.
  • Robust Protection: Comprehensive protection features enhance reliability and prevent damage in fault conditions.
  • Compact Solution: Small package size enables compact designs in space-constrained applications.

Additional Details:

The AOZ1018AI has a switching frequency of 500kHz. It is available in an SO-8 package with an exposed pad for enhanced thermal performance. The device's operating temperature range is -40°C to +85°C. It also features an enable pin for easy on/off control.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Texas Instruments
16-Bit Latches | IC TRANSP LATCH 16BIT 48SSOP
Lowest to $1.1616
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess