EN
  • EN
  • DE

DC08-73

Part No DC08-73
Manufacturer Alpha Industries
Catalog RF Directional Coupler
Description Directional Coupler 0.81-0.96 GHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Alpha Industries
Win Source Part Number 1166850-DC08-73
Manufacturer Homepage www.alphaind.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DC08-73 CAD Model

Description

The DC08-73 is an RF directional coupler manufactured by Alpha Industries. It is a passive device used to sample a portion of the RF power in a transmission line for monitoring or measurement purposes. Directional couplers are essential components in various RF and microwave systems.

Applications:

  • Power Monitoring
  • Signal Injection
  • Reflectometry (VSWR Measurement)
  • ALC (Automatic Level Control) Circuits
  • Transmitter Power Measurement
  • Receiver Sensitivity Testing

Features:

  • Wide Frequency Range: Operates over a broad frequency band.
  • High Directivity: Provides accurate power sampling with minimal reverse coupling.
  • Low Insertion Loss: Minimizes the signal attenuation in the main transmission line.
  • High Isolation: Ensures minimal signal leakage between the coupled and isolated ports.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • SMA Connectors: Provides convenient and reliable connections.

Benefits:

  • Accurate Power Measurement: Enables precise monitoring of RF power levels.
  • Improved System Performance: Helps optimize system performance through accurate signal monitoring and control.
  • Simplified System Testing: Facilitates easy and accurate testing of RF and microwave systems.
  • Enhanced System Reliability: Allows for early detection of signal anomalies, improving system reliability.
  • Reduced System Downtime: Enables quick troubleshooting and diagnosis of RF system problems.
  • Cost-Effective Solution: Provides a reliable and cost-effective solution for RF power sampling.

Additional Details:

The DC08-73's key specifications include its frequency range, coupling factor (the ratio of power sampled to the main line power), directivity (the difference between the coupled and isolated port signals), insertion loss, and VSWR (voltage standing wave ratio). It typically uses SMA connectors for easy integration. Proper termination of unused ports is crucial for accurate operation. The power handling capability should also be considered to prevent damage to the coupler. Detailed specifications can be found in the product datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
DIRECTIONAL COUPLER 700-2700MHZ
Lowest to $0.1623
TDK Corporation
COUPLER DIRECTIONAL AGSM-GSM/TX
Need more? Email Us
Anaren
COUPLER HYBRID 2000-2300MHZ 3DB
Lowest to $1.3456
Skyworks Solutions Inc.
COUPLER 90DEG 0.88-0.96GHZ 8SOIC
Lowest to $0.9794
Anaren
COUPLER 90DEG 800-1000MHZ 3DB
Need more? Email Us
TDK Corporation
Need more? Email Us
Anaren
Lowest to $1.7648
Anaren
COUPLER 90DEG 800-1000MHZ 20DB
Lowest to $7.0376

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess