EN
  • EN
  • DE
  • IT

AS7C316098B-10TIN

Part No AS7C316098B-10TIN
Manufacturer Alliance Memory, Inc.
Catalog IT infrastructure Memory
Description SRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455483-AS7C316098B-10TIN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Active
Memory Type Volatile
Memory Format SRAM
Technology SRAM - Asynchronous
Memory Size 16Mbit
Memory Organization 1M x 16
Memory Interface Parallel
Write Cycle Time - Word, Page 10ns
Access Time 10ns
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package 54-TSOP II
Ultra Librarian 3D Model Ultra Librarian AS7C316098B-10TIN CAD Model

Description

The AS7C316098B-10TIN is a robust static RAM (SRAM) produced by Alliance Memory, a company known for its innovative and cost-effective memory solutions. This particular SRAM part, designed with a focus on delivering high-speed performance and reliability, is ideally suited for a wide range of applications, including telecommunications, computing, and industrial automation. Although the specific details of its storage capacity are not provided, SRAMs by Alliance usually offer configurations that are optimal for applications requiring fast and frequent memory access. The AS7C316098B-10TIN operates with a nominal power supply, and its 10ns access time indicates a very fast data retrieval capability, making it an excellent choice for systems that cannot tolerate delays in data processing. Its packaging is designed to accommodate industrial temperature ranges, ensuring reliability in harsh environments and under varying operational conditions. Alliance's commitment to quality and longevity makes this SRAM module a secure choice for developers looking for a stable memory component in their systems.

You May Also Be Interested in

CISCO
CISCO M393A4K40CB2-CTD-CI - Cisco branded 32GB DDR4-2666-MHz RDIMM/PC4-21300
Need more? Email Us
CISCO
CISCO UCS-ML-X32G2RSHM - 32GB DDR4-2666-MHz LRDIMM/dual rank/x4/1.2v. Micron only
Need more? Email Us
CISCO
Cisco UCS-MR-X32G2RSHS. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
CISCO
Cisco 32GB DDR4-2133-MHz LRDIMM/PC4-17000
Need more? Email Us
CISCO
Cisco MEM-NPE-G2-2GB. Internal memory: 2 GB, Memory layout (modules x size): 1 x 2 GB, Internal memory type: DRAM100% Compatible – Built with only top grade components – Each Axiom DRAM module is manufactured to meet or exceed OEM specifications.
Need more? Email Us
CISCO
CISCO MEM-2900-512U15GB - 512MB to 1.5GB DRAM Upgrade (1GB+512MB) for Cisco 2901-2921
Need more? Email Us
CISCO
Cisco 4GB+4GB DIMM. Quantity per pack: 2 pc(s)
Need more? Email Us
CISCO
Cisco 15-105078-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess