EN
  • EN
  • DE

AS4C1M16S-6TCN

Part No AS4C1M16S-6TCN
Manufacturer Alliance Memory, Inc.
Catalog IT infrastructure Memory
Description SDRAM 16Mb (1Mx16) 166 Mhz, Commercial Temp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455477-AS4C1M16S-6TCN
Manufacturer Alliance Memory, Inc.
Package Tray
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM
Memory Size 16Mbit
Memory Organization 1M x 16
Memory Interface Parallel
Clock Frequency 166MHz
Write Cycle Time - Word, Page 2ns
Access Time 5.4ns
Voltage - Supply 3V ~ 3.6V
Operating Temperature 0°C ~ 70°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 50-TSOP (0.400", 10.16mm Width)
Supplier Device Package 50-TSOP II;5;9;7;10;8;3;4;2;1;1662;1528;1265;600061;1450;122;766;4932;734;1603;505;175;974;313;1282;600002;708;5369;736;602258;428;406;3247;714;722;602238;2174;819;600039;3052;2832;1219;600434;602267;600007;5758;602330;1970;2364;600026;600086;342;600021;602259;1725;448;1982;544;5107;600010;706;709;712;865;3217;5297;5625;1853;600011;711;5110;726;1092;150;557;2331;600066;14;730;5446;1727;600046;954;568;488;10;602260;149;675;600013;1140;1833;1695;20;1695;2156;846;1510;585;600057;728;723;725;425;1855;1984;600074;502239;2120;1274;1568;602241;497;1052;296;601860;602261;716;718;720;256;732;373;818;0;111249;63722;86145;106540;106488;106951;106977;106564;106569;106565;111448;109030;462;111261;111196;36999;126334;37000;106557;22932;105442;48056;130482;131029;130483;126968;131028;131027;130487;123276;130486;123277;123278;123279;131022;122728;130485;122727;130484;112705;112695;112697;93231;93230;50911;50912;64503;1484;76868;58;52069;133192;49494;102716;70633;58563;64471;96172;96173;109174;107285;109175;106426;106436;106493;84460;122726;75475;74893;49880;90352;90353;57425;56101;37002;37003;50913;37001;107013;23021;42281;110419;112827;89613;116369;116370;116371;116372;116373;116374;116375;116376;116377;116378;116379;116380;116381;116382;116383;116384;116385;116386;116387;116388;116389;116390;116391;116392;116393;116394;116395;116396;116397;116398;116399;116400;37004;37005;37006;50914;76862;77231;122881;122879;77219;20271;129955;129954;129952;97810;129953;129956;21519;88641;70367;128120;37007;127365;129921;106495;106431;106418;106483;131385;133002;52658;63021;292;106561;37008;38104;80067;94746;129835;39255;39256;106486;30927;81841;30928;30929;30930;30934;30937;30935;30936;81842;37476;44839;81843;111564;75338;111565;81844;37477;81845;81846;37489;113102;92147;95532;95533;68276;113103;113104;113105;113106;113107;113108;113109;113110;113111;113112;113610;113113;113114;113611;113115;113116;31034;86679;109386;106497;111563;24380;37009;86676;76833;76832;76831;76830;76804;1056;97799;97800;97801;97803;97804;110417;110418;122885;104503;104504;122887;122886;104505;117378;30969;30941;30942;30943;30944;30945;27338;86678;122877;122876;66142;37010;37011;37012;66090;50915;87068;87070;105443;105444;86677;62;61;3;2;243;804;250;4;1;17;6;0;2;4;7;1;1;750491;750490;380462;698132;420134;325699;327457;340573;343202;343244;344629;347758;347832;349252;381377;385202;478090;390622;392475;407300;443813;1;325699;327454;340573;340574;340575;673582;343202;343231;344630;344631;347758;347759;347761;347762;479371;347763;347765;748133;730011;347766;515558;347768;629730;347769;730595;515557;347770;347771;508070;716265;347772;347773;457054;347829;347831;347832;347833;349254;772469;513931;699912;451769;377656;381378;385200;385202;478090;390624;392475;395962;397244;397245;399928;400795;400796;400797;400798;400799;400800;730012;400801;400803;400804;400805;454079;400806;400807;429754;447925;797580;400808;400809;401800;401801;721844;407300;407301;478107;407302;478295;407303;509718;407304;509859;407305;407307;407308;451770;460366;460367;460368;460369;460370;767711;793638;793641;793643;792788;493460;407309;407311;407312;407313;407314;407315;407316;407317;407318;407319;407320;407321;407322;451771;451772;509858;673583;704280;733648;720442;720445;720443;720444;722068;720426;720359;720328;720329;720380;720405;720419;720409;720345;720349;720362;720384;720388;720440;720422;720332;720341;720365;720373;720430;720436;120546;720324;720327;168307;720361;202164;720427;720392;720420;720410;720412;720340;720346;720348;720347;720350;720
Ultra Librarian 3D Model Ultra Librarian AS4C1M16S-6TCN CAD Model

Description

The AS4C1M16S-6TCN is a Synchronous Dynamic Random-Access Memory (SDRAM) module produced by ALLIANCE Memory. Offering a storage capacity of 16 megabits, organized as 1 million words by 16 bits, it is engineered to serve applications requiring high-performance data transfer and significant storage capacity. Operating at a frequency of 166 MHz, it supports a wide range of industrial and commercial temperature ranges, making it highly versatile across various applications. This SDRAM is particularly well-suited for digital signal processing, high-definition televisions, and portable computing devices, where speed and efficient operation are of paramount importance. The '6TCN' suffix specifies its performance grade and temperature compatibility. ALLIANCE Memory's AS4C1M16S-6TCN SDRAM offers a reliable and efficient solution for designers and engineers seeking high-speed memory options combined with stability and reliability in their applications.

You May Also Be Interested in

Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us
Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
Samsung M393B2G70QH0-YK0
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess