EN
  • EN
  • DE

UGL3132LTTR

Part No UGL3132LTTR
Manufacturer Allegro MicroSystems, LLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102177-UGL3132LTTR
Categories OEM Parts(T-Z)
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UGL3132LTTR CAD Model

Description

The Allegro MicroSystems, LLC UGL3132LTTR is a unipolar Hall-effect switch designed for high-temperature operation. This sensor is commonly used in automotive and industrial applications to detect the presence or absence of a magnetic field, providing reliable and accurate switching capabilities.

Applications

  • Automotive Position Sensing: Detecting seat position, gear position, and pedal position in automobiles.
  • Industrial Proximity Sensing: Detecting the position of machine parts and equipment in industrial environments.
  • Brushless DC (BLDC) Motor Commutation: Providing commutation signals for BLDC motors.
  • Flow Meters: Detecting the rotation of turbine blades in flow meters.
  • Door and Lid Detection: Sensing the open or closed state of doors and lids in various applications.

Features

  • Unipolar Operation: Switches on when a magnetic field of sufficient strength is present and switches off when the field is removed.
  • High-Temperature Performance: Operates reliably over a wide temperature range, suitable for harsh environments.
  • Robust Design: Withstands harsh conditions, including vibration and shock.
  • Small Package: Available in a small surface-mount package for space-constrained applications.
  • Built-In Protection: Includes reverse battery protection and transient protection.

Benefits

  • Reliable Switching: Provides accurate and consistent switching performance.
  • High Temperature Operation: Suitable for use in automotive and industrial environments where high temperatures are common.
  • Long Lifespan: Robust design ensures long-term reliability.
  • Easy Integration: Simple interface simplifies integration into existing systems.
  • Reduced System Cost: Integrated protection features reduce the need for external components.

Additional Details

The UGL3132LTTR typically has a switch point (Bop) and release point (Brp) specified in Gauss. It's important to consult the datasheet for the exact magnetic field thresholds and operating temperature range. The device is commonly available in an SOT-23W package. Proper decoupling is essential to minimize noise and ensure stable operation. When selecting this Hall-effect switch, consider the required magnetic field strength, operating temperature range, and supply voltage of the application.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess