EN
  • EN
  • DE

ASEK-1330-SUBKIT-T-DK

Part No ASEK-1330-SUBKIT-T-DK
Manufacturer Allegro MicroSystems, LLC
Catalog Evaluation Boards - Sensors
Description EVAL BOARD FOR A1330 / A1330 - Hall Effect Sensor Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Mfr Allegro MicroSystems
Package Bulk
Sensor Type Hall Effect
Sensing Range 360°
Interface Analog, PWM
Voltage - Supply 4.5V ~ 5.5V
Supplied Contents Board(s)
Utilized IC / Part A1330
Base Product Number ASEK-1330
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1347417-ASEK-1330-SUBKIT-T-DK
Ultra Librarian 3D Model Ultra Librarian ASEK-1330-SUBKIT-T-DK CAD Model

Description

The ASEK-1330-SUBKIT-T-DK is a development board kit for evaluating the A1330 Hall effect sensor.

  • Purpose: Evaluation board for A1330 sensor
  • Sensor Type: High-precision, 360-degree angle sensor with analog and PWM interface
  • Sensing Range: Not specified
  • Sensitivity: Not provided
  • Voltage Supply: 4.5V to 5.5V
  • Kit Includes: Board(s)
  • Package: Bulk
  • Sensor Type: Hall effect sensor
  • Ideal for: Evaluating the performance of the A1330 sensor

You May Also Be Interested in

STMicroelectronics
EVAL DAUGHTER STLM20 SOT-323
Need more? Email Us
Silicon Labs
BOARD EVAL FOR SI7013
Need more? Email Us
Pololu Corporation
BALBOA REFLECTANCE SENSOR ARRAY
Lowest to $0.2620
Analog Devices Inc.
EVAL BOARD FOR ADT7320
Need more? Email Us
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
M5Stack Technology Co., Ltd.
AIR QUALITY KIT W/ M5STAMPS3(SEN
Need more? Email Us
Microchip Technology
DEMO BOARD TEMP SENSOR MCP9800
Need more? Email Us
OSRAM Opto Semiconductors Inc.
EVAL MODULE FOR TMG3993
Need more? Email Us
NXP / Nexperia
BOARD BREAKOUT FXLN8361Q
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess