EN
  • EN
  • DE

ACS711KEXLT-12AB-J

Part No ACS711KEXLT-12AB-J
Manufacturer Allegro MicroSystems, LLC
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Allegro MicroSystems, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816519-ACS711KEXLT-12AB-J
Ultra Librarian 3D Model Ultra Librarian ACS711KEXLT-12AB-J CAD Model

Description

The ACS711KEXLT-12AB-J is a fully integrated, Hall effect-based linear current sensor IC manufactured by Allegro MicroSystems. This sensor is designed for AC or DC current sensing in industrial, commercial, and communications systems. It provides economical and precise solutions for current sensing in applications up to 12.5 A.

Applications:

  • Motor control
  • Load detection and management
  • Switched-mode power supplies
  • Overcurrent fault protection
  • Automotive systems

Features:

  • Low-noise analog signal path
  • Small footprint, low-profile SOIC8 package
  • 1.2 mΩ internal conductor resistance
  • Operating voltage of 3 V to 5.5 V
  • 100 kHz bandwidth
  • Output voltage proportional to AC or DC currents
  • Factory-trimmed for accuracy

Benefits:

  • Provides accurate current measurement in demanding applications.
  • Reduces power loss through low internal conductor resistance.
  • Enables compact designs due to its small footprint.
  • Simplifies system integration with an easy-to-use analog output.
  • Enhances system reliability through overcurrent fault detection.
  • Offers cost-effective current sensing.

Technical Specifications:

  • Sensing Current Range: -12.5A to +12.5A
  • Supply Voltage: 3V to 5.5V
  • Output Type: Analog
  • Sensitivity: 180 mV/A
  • Accuracy: ±1.5% at 25°C
  • Bandwidth: 100 kHz
  • Operating Temperature: -40°C to 85°C
  • Package: SOIC8

The Allegro MicroSystems ACS711KEXLT-12AB-J is a versatile and reliable current sensor suitable for a broad range of applications. Its high accuracy, low resistance, and compact size make it an excellent choice for modern electronic designs requiring precise current monitoring.

You May Also Be Interested in

Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess