EN
  • EN
  • DE

A4919GLPTR-5-T

Part No A4919GLPTR-5-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HI/LOW SIDE 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features High-Side or Low-Side Gate Driver IC TTL 28-TSSOP-EP
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 28-TSSOP-EP
Family Name A4919
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 620-1892-1, 620-1892-2, 620-1892-6
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858957-A4919GLPTR-5-T
Ultra Librarian 3D Model Ultra Librarian A4919GLPTR-5-T CAD Model

Description

The Allegro MicroSystems A4919GLPTR-5-T is a high-side or low-side gate driver IC with TTL 28-TSSOP-EP.

  • Temperature Range: -40°C to 105°C
  • Category: Integrated circuits (ICs)
  • Package Type: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
  • Supplied: reel - TR
  • Family Name: A4919
  • ECCN: EAR99
  • Quantity per Package: 4,000
  • Estimated Production Lead Time: 19 weeks
  • REACH Status: unaffected
  • HTSUS: 8542.39.0001
  • Other part numbers: 620-1892-1, 620-1892-2, and 620-1892-6.

You May Also Be Interested in

Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $8.4227
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8947 $53.8417
25+ $4.0162 $100.4050
39+ $3.8907 $151.7373
54+ $3.7652 $203.3208
69+ $3.6397 $251.1393
92+ $3.2631 $300.2052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess