EN
  • EN
  • DE

A1321LLHLT-T

Part No A1321LLHLT-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Linear, Compass (ICs)
Description Ratiometric Linear Hall Effect Sensor for High-Temperature Operation
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Part Status Obsolete(EOL)
Type Linear
Technology Hall Effect
Axis Single
Output Type Analog Voltage
Operating Supply Voltage 4.5 V ~ 5.5 V
Maximum Supply Current 8mA
Current - Output (Maximum) 10mA
Bandwidth 30kHz
Operating Temperature Range -40°C ~ 150°C (TA)
Features Temperature Compensated
Package SOT-23W
Manufacturer Package SOT-23W
Win Source Part Number 1134455-A1321LLHLT-T
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Limited
Family Name A1321
Introduction Date May 14, 2003
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian A1321LLHLT-T CAD Model

Description

The A1321LLHLT-T is a linear type Hall Effect sensor manufactured by Allegro MicroSystems, LLC.

  • Package: SOT-23W
  • Output Type: Analog Voltage
  • Temperature Compensated: Yes
  • Sensing Range: -
  • Resolution: -
  • Operating Supply Voltage: 4.5 V to 5.5 V
  • Maximum Supply Current: 8mA
  • Bandwidth: 30kHz
  • Axis: Single-Axis
  • Application: Sensors and Transducers
  • Introduction Date: May 14, 2003
  • Product Status: Obsolete
  • Estimated End of Life Date: Obsolete

You May Also Be Interested in

Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Micronas GmbH
SENSOR HALL PWM/SENT 8SOIC / Hall Effect Sensor X, Y, Z Axis 8-SOIC-1
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 3SIP / Hall Effect Sensor Single Axis 3-SIP
Lowest to $2.2771
Asahi Kasei Microsystems
3D MAGNETIC SENSOR
Lowest to $2.9105
Honeywell
SENSOR MR WHEAT BRDG 16LPCC / Magnetoresistive Sensor X, Y, Z Axis 16-LPCC (3.5x3)
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT I2C / Hall Effect Sensor X, Y, Z Axis 10-DFN (3x3)
Lowest to $8.7314
Allegro MicroSystems, LLC
IC HALL EFFECT SENSOR SOT23W / Hall Effect Sensor Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT SOT23W / Hall Effect Sensor Single Axis SOT-23W
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT PWM / Hall Effect Sensor Single Axis
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6162 $64.6480
90+ $1.3262 $119.3580
135+ $1.2847 $173.4345
190+ $1.2432 $236.2080
245+ $1.2019 $294.4655
325+ $1.0775 $350.1875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess