EN
  • EN
  • DE

A1131ELHLX-T

Part No A1131ELHLX-T
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Function Unipolar Switch
Technology Hall Effect
Polarization South Pole
Test Condition -40°C ~ 85°C
Voltage - Supply 3V ~ 6V
Output Type Open Collector
Features Temperature Compensated
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Base Product Number A1131
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 30,000
Win Source Part Number 1190190-A1131ELHLX-T
Ultra Librarian 3D Model Ultra Librarian A1131ELHLX-T CAD Model

Description

The A1131ELHLX-T is a unipolar switch magnetic sensor with a south pole polarization.

  • Polarization: South Pole
  • Temperature Compensation: Yes
  • Operating Temperature: -40°C to 85°C
  • Output Type: Open Collector
  • Applications: Automotive, Industrial, Consumer Electronics
  • Sensor Type: Hall-Effect
  • Voltage Supply: 3V to 6V
  • Package: TO-236-3, SC-59, SOT-23-3
  • Mounting: Surface Mountable
  • ESD Protection: Yes

You May Also Be Interested in

Infineon Technologies
MAG SWITCH IC HALL EFF SC59-3
Need more? Email Us
Diodes Incorporated
IC HALL EFFECT
Lowest to $0.3493
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SC59 / Digital Switch
Lowest to $0.5244
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Melexis Technologies NV
MAGNETIC SWITCH LATCH TO92UA
Lowest to $0.7154
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Diodes Incorporated
MAGNETIC SWITCH UNIPOLAR SC59-3
Lowest to $0.6537
Diodes Incorporated
MAGNETIC SWITCH LATCH 3SIP
Lowest to $6.5223
Diodes Incorporated
MAGNETIC SWITCH HALL UNIP SIP3 / Digital Switch
Lowest to $0.8033

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess