EN
  • EN
  • DE

CQ2093

Part No CQ2093
Manufacturer AKM Semiconductor Inc.
Catalog Current Transducers
Description SENSOR CURRENT HALL 20A AC/DC / Current Sensor 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer AKM Semiconductor Inc.
Series CQ
Packaging Bulk
For Measuring AC/DC
Sensor Type Hall Effect, Open Loop
Current - Sensing 20A
Number of Channels 1
Output Ratiometric, Voltage
Sensitivity 60mV/A
Frequency 400kHz
Linearity ±1%
Accuracy ±1%
Operating Supply Voltage 4.5 V ~ 5.5 V
Response Time 1μs
Maximum Supply Current 9mA
Operating Temperature Range -40°C ~ 90°C
Polarization Bidirectional
Mounting Style Through Hole
Package Module
Win Source Part Number 771747-CQ2093
Popularity Medium
Supply and Demand Status Balance
Family Name CQ-2093
ECCN EAR99
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian CQ2093 CAD Model

Description

The AKM Semiconductor Inc. CQ2093 is a module that belongs to the Sensors, Transducers category. It has a medium popularity and a balanced supply and demand status.

  • Response Time: 1μs
  • Frequency: 400kHz
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Maximum Supply Current: 9mA
  • AC/DC: Yes
  • Sensitivity: 60mV/A

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR CURRENT HALL 40MT 8TSSOP / Current Sensor 40mT 1 Channel Hall Effect Bidirectional 8-TSSOP (0.173", 4.40mm Width)
Need more? Email Us
Maxic
Lowest to $0.1439
LEM
-12V~15V 25A Through Hole Current Sensors RoHS
Lowest to $20.3732
Riedon
Current Sensors RoHS
Lowest to $297.4799
LEM
Current Transducers HAS 50 to 600-S
Lowest to $14.3382
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer
Need more? Email Us
LEM
Current Transducer HAT 500~1500-S
Lowest to $53.9549
Allegro MicroSystems, LLC
SENSOR CURRENT HALL 400A 5-CB / Current Sensor 400A 1 Channel Hall Effect Bidirectional 5-CB Formed Leads, PFF
Lowest to $14.6617

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess