EN
  • EN
  • DE

AKM4555VT

Part No AKM4555VT
Manufacturer AKM Semiconductor Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044323-AKM4555VT
Categories OEM Parts(A-B)
Manufacturer AKM Semiconductor Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AKM4555VT CAD Model

Description

The AKM4555VT is a low-power stereo audio codec with microphone amplifier manufactured by AKM Semiconductor. This IC is designed for portable audio applications such as smartphones, tablets, and portable media players, where high-quality audio recording and playback are essential while maintaining low power consumption.

Applications

  • Smartphones
  • Tablets
  • Portable Media Players
  • Voice Recorders
  • Headsets

Features

  • Stereo Audio Codec: Provides stereo audio encoding and decoding capabilities.
  • Low Power Consumption: Optimized for low power operation, extending battery life in portable devices.
  • Integrated Microphone Amplifier: Includes a built-in microphone amplifier for direct connection to microphones.
  • Headphone Amplifier: Features an integrated headphone amplifier for driving headphones.
  • I2C Control Interface: Uses an I2C interface for control and configuration.
  • Sampling Rate Support: Supports various sampling rates for audio recording and playback.

Benefits

  • High-Quality Audio: Delivers clear and high-fidelity audio for both recording and playback.
  • Extended Battery Life: Low power consumption maximizes battery life in portable devices.
  • Simplified Design: Integrated microphone and headphone amplifiers simplify the system design.
  • Flexible Configuration: I2C interface allows for flexible configuration of audio parameters.
  • Compact Size: Available in a small package suitable for space-constrained applications.

Additional Details

The AKM4555VT typically operates with a supply voltage range of 1.6V to 3.6V. It utilizes an I2C interface for configuration and control, allowing for flexible adjustment of audio parameters such as gain, volume, and sampling rate. The integrated microphone amplifier supports both analog and digital microphones. The device also includes a headphone amplifier that can drive headphones with impedances ranging from 16 ohms to 32 ohms. The AKM4555VT is available in a small WL-CSP (Wafer Level Chip Scale Package) or QFN package, making it suitable for space-constrained applications. It is designed to meet the stringent requirements of portable audio devices, providing high-quality audio performance while minimizing power consumption. The device has excellent SNR (signal to noise ratio) and THD+N (Total Harmonic Distortion + Noise) characteristics, guaranteeing a great user experience.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
ABB Embedded Power
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess