EN
  • EN
  • DE

AK9844F

Part No AK9844F
Manufacturer AKM Semiconductor Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description 4KBit EEPROM with 4CH 8Bit D/A Converter 14-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer AKM Semiconductor Inc.
Win Source Part Number 175983-AK9844F
Popularity Low
Supply and Demand Status Limited
Family Name AK9844
Introduction Date April 01, 1995
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AK9844F CAD Model

Description

The AK9844F is a family of quad-channel, 8-bit digital-to-analog converters (DACs) with on-chip output buffer amplifiers and non-volatile CMOS EEPROM memory for storing input digital data. It was introduced by AKM Semiconductor Inc. in April 1995 and reached its estimated end of life in 2010.

The AK9844F is a popular choice for audio applications due to its high-performance audio characteristics, such as low total harmonic distortion (THD) and noise ratio (SNR), and wide dynamic range. It is also well-suited for industrial and automotive applications due to its wide operating temperature range (-40°C to +85°C) and high reliability.

Features

  • Quad-channel, 8-bit DACs
  • On-chip output buffer amplifiers
  • Non-volatile CMOS EEPROM memory for storing input digital data
  • Low THD and SNR
  • Wide dynamic range
  • Wide operating temperature range (-40°C to +85°C)
  • High reliability

Applications

  • Audio applications, such as digital audio players, multimedia systems, and home theater systems
  • Industrial applications, such as process control systems and test and measurement equipment
  • Automotive applications, such as car audio systems and navigation systems

Description

The AK9844F is a single-chip DAC with four independent DAC channels. Each DAC channel has its own input data register, output buffer amplifier, and EEPROM memory location for storing the input digital data. The DAC channels can be operated independently or simultaneously.

The AK9844F uses a successive approximation architecture to convert digital data to analog signals. The DAC channels have a resolution of 8 bits, which means that they can represent 256 different voltage levels. The output buffer amplifiers provide a gain of 2, which means that the DAC channels can output a voltage range of 0 V to 5 V.

The EEPROM memory in the AK9844F can be used to store the input digital data for each DAC channel. This allows the DAC channels to be programmed with a set of digital values and then output those values without the need for a microcontroller or other external device. This is a useful feature for applications where the DAC channels need to be able to operate independently or without the need for a complex control system.

The AK9844F is a versatile DAC that can be used in a wide range of applications. It is a good choice for audio applications due to its high-performance audio characteristics. It is also well-suited for industrial and automotive applications due to its wide operating temperature range and high reliability.

Example applications

  • Digital audio player: The AK9844F can be used to convert the digital audio data stored on the player to analog signals for output to headphones or speakers.
  • Multimedia system: The AK9844F can be used to convert the digital audio and video data stored on the system to analog signals for output to a display and speaker system.
  • Home theater system: The AK9844F can be used to convert the digital audio data from the system's components (e.g., DVD player, Blu-ray player, game console) to analog signals for output to a speaker system.
  • Process control system: The AK9844F can be used to convert digital signals from sensors and other devices to analog signals for output to actuators and other devices.
  • Test and measurement equipment: The AK9844F can be used to generate precise analog signals for testing and measuring other devices.
  • Car audio system: The AK9844F can be used to convert the digital audio data from the system's head unit to analog signals for output to the car's speakers.
  • Navigation system: The AK9844F can be used to generate the audio signals for the system's voice navigation system.

Conclusion

The AK9844F is a versatile DAC that can be used in a wide range of applications. It is a good choice for audio applications due to its high-performance audio characteristics. It is also well-suited for industrial and automotive applications due to its wide operating temperature range and high reliability.

You May Also Be Interested in

Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
WUXI i-CORE Electronics Co., Ltd.
Standard (General Purpose) Amplifier 2 Circuit SOP-8
Lowest to $0.0455
Vishay
Need more? Email Us
Jinan USR IOT Technology Limited
100Mbps Serial Device Servers RoHS
Lowest to $15.4300
Qualcomm
B39272B1261P810 RF360 Signal Conditioning CSSP3 DPLX GT datasheet, inventory, & pricing.
Lowest to $1.0264
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess