EN
  • EN
  • DE

M55302/58B44X

Part No M55302/58B44X
Manufacturer Airborn Inc
Catalog Backplane Connectors
Description 2 ROW - STRAIGHT AND RIGHT ANGLE / 44 Connector Receptacle, Female Sockets Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr AirBorn
Series W
Package Bag
Connector Type Receptacle, Female Sockets
Number of Positions 44
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Number of Columns 22
Mounting Type Through Hole
Termination Solder
Features Mating Guide, Mounting Flange
Contact Finish Gold
Current Rating (Amps) 5A
Temperature Range - Operating -65°C ~ 125°C
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Other Names 3937-M55302/58B44X
Standard Package 1
Win Source Part Number 1225676-M55302/58B44X
Ultra Librarian 3D Model Ultra Librarian M55302/58B44X CAD Model

Description

The AirBorn M55302/58B44X is a specialized backplane connector that features a mounting flange and a mating guide.

  • Connector Type: Receptacle
  • Contact Gender: Female Sockets
  • Pitch: 0.100 inches (2.54mm)
  • Contact Finish: Gold
  • Current Rating: Up to 5A
  • Mounting: Through-Hole
  • Operating Temperature: -65°C to 125°C

You May Also Be Interested in

EDAC Inc.
CONN COVER PLASTIC 20POS SIDE
Need more? Email Us
TE Connectivity
CONN GUIDE PIN M4 X 7-6G
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
TE Connectivity
CONN PIN HOOD INT 75POS PANEL MT
Need more? Email Us
TE Connectivity
CONN JACKSCREW LONG-LONG MALE
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
HARTING
DIN-POWER-SHROUD I
Need more? Email Us
TE Connectivity
CONN RCPT HSG MINI-DRAWER 6P BLK
Need more? Email Us
TE Connectivity
CONN GUIDE SOCKET CORNER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess