EN
  • EN
  • DE

AMEM5-5S277HAVZ

Part No AMEM5-5S277HAVZ
Manufacturer AIMTEC
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 5W / Enclosed AC DC Converters 1 Output 5V 1A 85 ~ 305 VAC, 100 ~ 430 VDC Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - AC DC Converters
Mfr aimtec
Series AMEM5-277HAVZ
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 305 VAC, 100 ~ 430 VDC
Voltage - Output 1 5V
Current - Output (Max) 1A
Power (Watts) 5 W
Applications Household Appliances, ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C (With Derating)
Efficiency 77.5%
Mounting Type Through Hole
Package / Case 5-DIP Module, 4 Leads
Size / Dimension 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
Approval Agency CE, UL
Standard Number 60335-1; 62368-1
Line Regulation ±0.5%
Load Regulation ±1%
Weight 0.040 lb (18.00 g)
Base Product Number AMEM5
Standard Package 216
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8504.40.9510
Win Source Part Number 1349189-AMEM5-5S277HAVZ
Ultra Librarian 3D Model Ultra Librarian AMEM5-5S277HAVZ CAD Model

Description

The AMEM5-5S277HAVZ electronic component is a type of enclosed power supply with a package of box.

  • Size: 1.00" L x 1.00" W x 0.69" H (25.4mm x 25.4mm x 17.6mm)
  • Applications: Household appliances and ITE (Commercial)
  • Power: 5W
  • Input Voltage: 85 ~ 305 VAC, 100 ~ 430 VDC
  • Weight: 0.040 lb (18.00 g)
  • Outputs: One
  • Maximum Output Current: 1A
  • Output Voltage: 5V
  • Efficiency: 77.5%
  • Line Regulation: ±0.5%
  • Load Regulation: ±1%
  • Mounting Type: Through-hole
  • Package/Case: 5-DIP Module, 4 Leads
  • Operating Temperature: -40°C ~ 85°C (With Derating)
  • Series: AMEM5-277HAVZ
  • Manufacturer: aimtec
  • Approval Agency: CE and UL
  • Standard Number: 60335-1; 62368-1

You May Also Be Interested in

Recom Power
DC DC CONVERTER 12V 1W
Lowest to $3.5455
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727
Texas Instruments
4-V TO 16-V INPUT, DUAL 25-A, SI
Lowest to $39.6955
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Cosel USA, Inc.
DC DC CONVERTER 12V
Lowest to $115.3847
CUI Inc.
DC DC CONVERTER 24V 3W
Lowest to $468.0000
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $40.7463
TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Traco Power
DC DC CONVERTER 3.3V 2W
Lowest to $38.5805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess