AIC1117A-50PY Voltage Regulator
The AIC1117A-50PY model is a versatile voltage regulator offering a robust 5.0V output, proven to be effective in numerous power management solutions. It's ideal for applications requiring both high reliability and performance.
- Voltage Output: 5.0V
- Dropout Voltage: 1.3V at 1.0A
- Output Current: Up to 1.0A
- Thermal Protection
- High-precision Output
Features and Benefits
- Precision and Reliability: Delivers accurate voltage with reliable thermal management.
- Enhanced Safety: Integrated features minimize device stress and prevent implications due to overheating.
- Universal Application: Suitable for varied industrial and commercial electronic environments.
Applications
- Networking Devices
- Medical Instruments
- Automotive Electronics
- Computing Equipment
For applications demanding consistent performance and high reliability, the AIC1117A-50PY regulator stands out as a top-tier choice, merging technology with efficiency.