EN
  • EN
  • DE

AIC1086-33CT

Part No AIC1086-33CT
Manufacturer Aic
Catalog HOT - SALES and EOL Components (0 - A)
Description 1.5A Low Dropout Positive Adjustable Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Aic
Win Source Part Number 174507-AIC1086-33CT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AIC1086-33CT CAD Model

Description

Product Overview

The AIC1086-33CT is a low dropout linear regulator offering a 3.3V fixed output voltage. Known for its reliability and efficiency, this component is crucial in power management applications where precise voltage regulation is necessary.

  • Applications
    • Battery-operated devices
    • Microcontroller voltage regulation
    • Telecommunication equipment
  • Features and Benefits
    • Low dropout voltage of approximately 1.3V at full load
    • Output current capability of up to 1.5A
    • Thermal protection and short circuit protection
    • Available in cost-effective TO-220 package
  • Additional Details
    • Optimized for low current consumption making it suitable for portable applications
    • Compliance with various industry standards ensures versatility across multiple platforms

You May Also Be Interested in

Bosch Sensortec
Need more? Email Us
AMIS
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
Toko America Inc.
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Intersil
Need more? Email Us
AMIS
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess