EN
  • EN
  • DE

MSA-0786-BLK

Part No MSA-0786-BLK
Manufacturer Agilent(Hewlett-Packard)
Catalog RF Amplifiers
Description Cascadable Silicon Bipolar MMIC Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1227056-MSA-0786-BLK
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MSA-0786-BLK CAD Model

Description

The Agilent MSA-0786-BLK is a high-performance Gallium Arsenide (GaAs) monolithic microwave integrated circuit (MMIC) amplifier designed for a wide range of applications in the communications and instrumentation industries. This amplifier offers excellent gain, low noise figure, and high linearity, making it suitable for use in receiver front-ends, driver amplifiers, and gain stages.

Applications:

  • Wireless Communication Systems: Used in cellular base stations, WLAN, and other wireless communication infrastructure to amplify signals.
  • Test and Measurement Equipment: Employed in spectrum analyzers, signal generators, and network analyzers to improve signal sensitivity and dynamic range.
  • Satellite Communication: Utilized in satellite receivers and transmitters for signal amplification.
  • Radar Systems: Used in radar receivers to amplify weak return signals.
  • Electronic Warfare (EW) Systems: Integrated into EW receivers for signal detection and amplification.

Features:

  • High Gain: Provides substantial signal amplification to improve system sensitivity.
  • Low Noise Figure: Minimizes added noise, preserving signal integrity and enhancing receiver performance.
  • High Linearity: Offers excellent linearity characteristics, reducing distortion and improving signal quality.
  • Wideband Operation: Operates over a broad frequency range, making it versatile for various applications.
  • Compact Size: Available in a small surface-mount package, enabling integration into densely populated circuit boards.

Benefits:

  • Improved System Performance: Enhances receiver sensitivity and dynamic range, leading to better overall system performance.
  • Reduced Signal Distortion: High linearity ensures minimal signal distortion, preserving signal integrity.
  • Increased Signal Range: Higher gain allows for longer communication ranges and improved signal detection.
  • Versatile Application: Wideband operation and compact size make it suitable for a broad range of applications.
  • Simplified System Design: Easy integration into existing systems due to its compact size and standard package.

Additional Details:

The MSA-0786-BLK typically operates with a supply voltage of 5V and draws a low current, making it energy-efficient. It is designed to meet stringent reliability standards, ensuring long-term performance and stability. The amplifier's input and output are matched to 50 ohms, simplifying integration into standard RF systems. Its performance characteristics are typically specified over a wide temperature range, ensuring consistent operation in various environmental conditions. The MMIC construction provides excellent repeatability and reliability compared to discrete component designs.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess