EN
  • EN
  • DE

HCPL-4514

Part No HCPL-4514
Manufacturer Agilent(Hewlett-Packard)
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1061963-HCPL-4514
Categories OEM Parts(F-I)
Manufacturer Agilent(Hewlett-Packard)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCPL-4514 CAD Model

Description

The HCPL-4514 is a high-common-mode transient immunity single-channel optocoupler manufactured by Agilent Technologies (formerly Hewlett-Packard). This optocoupler is designed to provide electrical isolation between input and output circuits, protecting sensitive electronic components from high-voltage transients and noise.

Applications

  • Industrial Automation: Used for isolating control signals in industrial automation equipment.
  • Power Supplies: Employed in power supplies to isolate the primary and secondary sides, ensuring safety and preventing noise propagation.
  • Motor Control: Utilized in motor control circuits to isolate the control signals from the motor drive circuitry.
  • Data Communication: Incorporated into data communication systems for galvanic isolation of data lines.
  • Medical Equipment: Found in medical devices to provide electrical isolation and patient safety.

Features

  • High Common-Mode Transient Immunity: Provides excellent immunity to common-mode noise and voltage transients.
  • High Isolation Voltage: Offers a high isolation voltage, typically up to several kilovolts, ensuring robust electrical isolation.
  • Single-Channel Configuration: Contains a single optocoupler channel in a compact package.
  • High Speed: Supports high-speed data transmission rates.
  • TTL Compatibility: TTL-compatible input and output logic levels for easy integration with digital circuits.
  • Compact Package: Available in a small package, saving space on the circuit board.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from voltage transients and noise, improving system reliability.
  • Improved Safety: Provides electrical isolation, enhancing safety in high-voltage applications.
  • Simplified Circuit Design: Simplifies circuit design by providing a compact and easy-to-use isolation solution.
  • High-Performance Data Transmission: Supports high-speed data transmission with minimal signal distortion.
  • Reduced Noise: Prevents noise propagation between input and output circuits, improving signal integrity.

Additional Details

The HCPL-4514 typically consists of an LED (light-emitting diode) and a phototransistor, galvanically isolated from each other. When current flows through the LED, it emits light, which activates the phototransistor, allowing current to flow in the output circuit. The absence of a direct electrical connection between the input and output provides the desired isolation. The device's high common-mode transient immunity (CMTI) is a critical parameter, indicating its ability to reject common-mode noise spikes, which are common in industrial environments. The HCPL-4514 is often used in applications where safety and reliability are paramount, such as in industrial control systems and medical equipment.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess