EN
  • EN
  • DE

PSC2010B1HRS-DT

Part No PSC2010B1HRS-DT
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 281722-PSC2010B1HRS-DT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSC2010B1HRS-DT CAD Model

Description

The PSC2010B1HRS-DT is a clock generator and synthesizer IC from Agere Systems, designed for high-performance communication and networking applications. This device provides precise timing signals essential for the synchronized operation of various system components.

Applications

  • Ethernet switches and routers
  • Optical transport networks (OTN)
  • Synchronous Ethernet (SyncE) equipment
  • Base stations and wireless communication systems
  • High-speed data acquisition systems

Features

  • Generates multiple clock frequencies from a single reference clock.
  • Supports various output clock frequencies to accommodate different system requirements.
  • Low jitter performance, ensuring signal integrity and minimizing timing errors.
  • Integrated voltage-controlled oscillator (VCO) for frequency synthesis.
  • Clock multiplication and division capabilities.
  • Precise clock phase adjustment.
  • Supports different clock output formats.
  • Power-down mode to minimize power consumption when not in use.
  • Advanced clock monitoring and management features.

Benefits

  • Enables reliable and synchronized operation of high-speed communication systems.
  • Reduces system complexity by integrating multiple clock generation functions into a single chip.
  • Improves system performance due to low jitter and precise clock control.
  • Lowers power consumption, contributing to energy efficiency.
  • Provides flexibility to support diverse clocking requirements.
  • Simplifies system design with integrated features and functionalities.
  • Enhances overall system stability and reliability.

Additional Details

The PSC2010B1HRS-DT typically requires a stable reference clock input. The device then uses its internal VCO and clock management circuitry to generate the desired output clock frequencies. The output clocks can be configured for different signal levels and formats to interface with various system components. The exact specifications for input clock frequency, output clock frequencies, jitter performance, and power consumption can be found in the device's datasheet.

The device is usually packaged in a surface-mount package suitable for automated assembly. Proper board layout and termination techniques are critical for achieving optimal performance, particularly in high-speed applications. Agere Systems datasheets and application notes provide detailed guidelines for the device's implementation.

You May Also Be Interested in

NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $0.6468
STMicroelectronics
Lowest to $3.2617
NIKO-SEM
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
NIKO-SEM
Lowest to $0.6537
Sanken
Lowest to $1.7533
NVIDIA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess