EN
  • EN
  • DE

CP4485B4-133-DB

Part No CP4485B4-133-DB
Manufacturer Agere Systems
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agere Systems
Win Source Part Number 243100-CP4485B4-133-DB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CP4485B4-133-DB CAD Model

Description

Features and Benefits:

  • Comprehensive Toolkit: Includes various components to assist with detailed testing.
  • Scalability: Easily adapts to project growth and increased complexity.
  • Functional Design: Offers a streamlined layout for straightforward use.

Applications and Projects:

  • Advanced Research Projects
  • Cutting-edge Software Development
  • Technical Education and Training

For those seeking a reliable development environment, the CP4485B4-133-DB is an excellent choice, catering to both beginner and advanced needs.

You May Also Be Interested in

JST Sales America Inc.
Conn Shrouded Header HDR 5 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $1.9092
ACX
Need more? Email Us
JST Sales America Inc.
Need more? Email Us
ON Semiconductor
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Intersil
Need more? Email Us
KEC
Need more? Email Us
Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess