EN
  • EN
  • DE

1210J2DB

Part No 1210J2DB
Manufacturer Agere Systems
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034569-1210J2DB
Categories OEM Parts(0-9)
Manufacturer Agere Systems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1210J2DB CAD Model

Description

The Agere Systems electronic component with the Win Source Part Number 1034569-1210J2DB is an OEM part that falls under the categories of 0-9.

  • Win Source Part Number: 1034569-1210J2DB
  • Categories: 0-9 (OEM part)
  • RoHS Compliance: Non-compliant
  • Popularity: Low
  • Supply and Demand Status: Limited due to a shortage in the market

You May Also Be Interested in

TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Renesas Electronics America
Clock Generator 0.008MHz to 875MHz-IN 1000MHz-OUT 56-Pin VFQFPN EP T/R
Need more? Email Us
Bi technologies
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Vishay
8EWF Series 1200 V 270 ns Surface Mountable Fast Soft Recovery Diode - DPAK
Lowest to $0.9921
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess