EN
  • EN
  • DE

F1206SB5000V032TM

Part No F1206SB5000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 1206 Slow Blow Surface Mount Fuse, 5A w/ Marking
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058225-F1206SB5000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F1206SB5000V032TM CAD Model

Description

The F1206SB5000V032TM is a fuseholder manufactured by AEM Inc. that provides reliable overcurrent protection for electronic circuits. It is designed to offer a secure and dependable connection for fuses, thereby safeguarding delicate electronic components from potential damage caused by current surges or overloads.

Applications

  • Overcurrent protection in automotive electronics
  • Protection of battery-powered devices
  • Use in uninterruptible power supplies (UPS)
  • Safeguarding industrial sensors
  • Integration into IoT devices

Features

  • Standard 1206 package for ease of integration
  • High voltage rating of 500V
  • Durable construction for enhanced reliability
  • Designed for automated surface mount assembly
  • Compliant with industry standards for safety and performance

Benefits

  • Provides reliable overcurrent protection, preventing circuit failures
  • Suited for a variety of applications thanks to its high voltage rating
  • Facilitates high-volume manufacturing processes with SMT compatibility
  • Enhances product safety and reduces potential electrical hazards
  • Increases the overall lifespan of electronic equipment

Additional Details

The F1206SB5000V032TM fuseholder is constructed from high-quality materials to ensure durability and consistent performance, even under demanding operating conditions. It is specifically designed to withstand the rigors of automated assembly processes, providing a secure and reliable connection for fuses. The 1206 package size, with dimensions of 0.12 inches in length and 0.06 inches in width, makes it compatible with a wide range of circuit board layouts.

This fuseholder is designed to accommodate standard 1206 size fuses, enabling seamless integration into existing circuit designs. The 500V voltage rating offers robust protection for circuits operating at higher voltage levels, providing a significant safety margin. The 'TM' suffix suggests that the component is packaged on tape and reel, which facilitates efficient automated assembly in high-volume production environments.

You May Also Be Interested in

Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Eaton Bussmann
FUSE BLOCK CART 600V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 2A PANEL MOUNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER 58V 60A IN LINE
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2370 $50.9550
515+ $0.1945 $100.1675
800+ $0.1884 $150.7200
1,100+ $0.1823 $200.5300
1,420+ $0.1763 $250.3460
1,900+ $0.1580 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,281 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess