EN
  • EN
  • DE

F0603HI5000V032TM

Part No F0603HI5000V032TM
Manufacturer AEM Inc
Catalog Fuseholders
Description Fuse, High Inrush, 5A, 32Vdc, 0603 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 974191-F0603HI5000V032TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian F0603HI5000V032TM CAD Model

Description

The F0603HI5000V032TM is a high inrush current fuse manufactured by AEM Inc., designed to provide robust circuit protection in applications prone to high surge currents. This fuse is part of AEM's HI series, which is known for its ability to withstand high inrush currents without nuisance tripping. The 0603 package is a compact surface mount size, making it suitable for space-constrained applications.

Applications:

  • LED Lighting: Protects LED drivers from high inrush currents during startup.
  • Power Supplies: Safeguards sensitive components in power supplies from overcurrent events.
  • Industrial Controls: Provides protection for control circuits against electrical surges.
  • Medical Devices: Ensures the reliable operation of critical medical equipment by protecting against voltage spikes.
  • Automotive Electronics: Protects automotive electronic systems from voltage surges and transients.

Features:

  • High Inrush Current Withstand: Designed to withstand high inrush currents without tripping.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Compact 0603 Package: Saves valuable board space.
  • High Voltage Rating: 5000V voltage rating, suitable for high-voltage applications.
  • Fast Acting: Provides rapid overcurrent protection.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring lead-free construction.

Benefits:

  • Enhanced Circuit Protection: Prevents damage to downstream components from overcurrent conditions.
  • Improved System Reliability: Reduces the risk of system failures caused by electrical surges.
  • Reduced Downtime: Minimizes equipment downtime by quickly clearing faults.
  • Space Savings: Enables higher density designs due to its compact size.
  • Cost-Effective: Provides reliable protection at a competitive price point.

Additional Details:

The F0603HI5000V032TM fuse has a current rating that is not provided in the part number and would need to be specified in the datasheet. Its high voltage rating and small size make it ideal for applications where space is limited and high voltage protection is required. The fuse is manufactured using high-quality materials to ensure consistent performance and long-term reliability. It meets industry standards for safety and performance.

AEM Inc.'s HI series fuses offer superior circuit protection compared to standard fuses. Their ability to withstand high inrush currents prevents nuisance tripping during startup or transient events, which is especially important in applications involving frequent power cycling or large capacitive loads. This results in increased overall system robustness and reliability.

You May Also Be Interested in

Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 60A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HLDR CART 600V 30A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80V CHASS MNT
Need more? Email Us
Littelfuse Inc.
FUSE HLDR BLADE 32V 30A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess