EN
  • EN
  • DE

F0603FA1000V063TM

Part No F0603FA1000V063TM
Manufacturer AEM Inc
Catalog Fuseholders
Description SolidMatrix 0603 Fast Acting Surface Mount Fuse, 1A w/ Marking
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1115294-F0603FA1000V063TM
Categories Fuseholders
Manufacturer AEM Inc
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F0603FA1000V063TM CAD Model

Description

The F0603FA1000V063TM is a fast-acting fuse from AEM Inc., designed to provide quick and reliable circuit protection against overcurrent events in higher voltage applications. This fuse is part of AEM's FA series, which is known for its small size and rapid response to fault currents.

Applications:

  • High Voltage Portable electronic devices: Smartphones, tablets and other mobile devices which may use higher voltage circuits.
  • Wearable technology: Smartwatches, fitness trackers and other wearable devices utilizing higher voltage designs.
  • Solid-state drives (SSDs): Protecting sensitive SSD components from overcurrent in higher voltage SSDs.
  • LED lighting: Protecting LED drivers from voltage spikes and surges in high-voltage LED systems.
  • Power supplies: Providing fast-acting protection in higher voltage power distribution systems.

Features:

  • Fast-acting: Quickly interrupts the circuit in response to overcurrent.
  • Compact 0603 package size: Saves valuable board space in small form factor applications.
  • High interrupting rating: Provides reliable protection against high fault currents.
  • RoHS compliant: Environmentally friendly and compliant with industry standards.
  • Surface Mount Device (SMD): Suitable for automated assembly processes.
  • Voltage Rating: Rated for 1000V applications.

Benefits:

  • Enhanced protection: Prevents damage to sensitive electronic components.
  • Space savings: Smaller footprint allows for more compact designs.
  • Improved system reliability: Reduces downtime and maintenance costs.
  • Simplified design: Easier integration into existing circuits.
  • Cost-effective solution: Provides reliable protection at an affordable price.

The F0603FA1000V063TM fuse has a voltage rating of 1000V and a current rating specified for optimal performance within its design parameters. The 0603 package refers to the physical dimensions of the fuse, making it suitable for automated assembly processes. It is designed to open quickly and safely under fault conditions, preventing damage to upstream components and minimizing the risk of fire or electrical shock. This fuse provides an ideal solution for protecting sensitive electronic circuits in a wide range of applications where rapid response to overcurrent events is critical and where higher voltage ratings are needed.

You May Also Be Interested in

Littelfuse Inc.
FUSE HLDR CART 600V 30A PNL MNT
Lowest to $41.7269
Littelfuse Inc.
FUSE BLOCK CART 600V 20A CHASSIS
Need more? Email Us
Littelfuse Inc.
FUSE HOLDER BLADE 80A IN LINE
Need more? Email Us
Schurter Inc.
FUSEHOLDER FPG1 5X20 IP 40
Need more? Email Us
Littelfuse Inc.
FUSE BLOCK BOLT DOWN 80V
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 16A PNL MNT
Need more? Email Us
Eaton Bussmann
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us
Littelfuse Inc.
FUSE BLOK CART 600V 20A DIN RAIL
Need more? Email Us
Schurter Inc.
FUSE HLDR CART 250V 20A PNL MNT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess